Win Source Part Number: 1274492-SDR7030-221K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR7030
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Unshielded
Inductance: 220 µH
Height - Seated (Max): 0.130" (3.30mm)
Standard Package: 1,500
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 23 @ 796kHz
Frequency - Self Resonant: 9MHz
Package / Case: Nonstandard
DC Resistance (DCR): 1.6Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.276" L x 0.276" W (7.00mm x 7.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 320 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Base Product Number: SDR7030
Current - Saturation (Isat): 340mA
FIXED IND 220UH 320MA 1.6OHM SMD Product overview: SDR7030-221K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220UH, 320MA, 1.6OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 220UH, 320MA, 1.6OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR7030-221K can be used for catalog matching and distributor lookup.
220µH Unshielded Wirewound Inductor 320mA 1.6Ohm Max Nonstandard
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1274492-SDR7030-221K | 71-SDR7030-221K | SDR7030-221K-ND |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | SMD 220UH 320MA 1.6OHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology |
| Technology | Standard; Wirewound | Drum Core, Wirewound | |
| Core Material | Ferrite | Ferrite | Ferrite; Drum Core, Wirewound |
| Application | RF Choke |