Bourns, Inc. Fixed Inductors SDR7030-1R0M

Description
1µH Unshielded Wirewound Inductor 3A 22mOhm Max Nonstandard
Request a Quote Datasheet
Description
1µH Unshielded Wirewound Inductor 3A 22mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SDR7030-1R0M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR7030-1R0M-ND
Fixed Inductors SDR7030-1R0M-ND
1µH Unshielded Wirewound Inductor 3A 22mOhm Max Nonstandard

1µH Unshielded Wirewound Inductor 3A 22mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274497-SDR7030-1R0M
Inductors, Coils, Chokes - Fixed Inductors 1274497-SDR7030-1R0M
Win Source Part Number: 1274497-SDR7030-1R0M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR7030 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 1 µH Height - Seated (Max): 0.130" (3.30mm) Standard Package: 1,500 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 18 @ 7.96MHz Frequency - Self Resonant: 113MHz Package / Case: Nonstandard DC Resistance (DCR): 22mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.276" L x 0.276" W (7.00mm x 7.00mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Base Product Number: SDR7030 Current - Saturation (Isat): 4.3A

Win Source Part Number: 1274497-SDR7030-1R0M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR7030
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Unshielded
Inductance: 1 µH
Height - Seated (Max): 0.130" (3.30mm)
Standard Package: 1,500
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 18 @ 7.96MHz
Frequency - Self Resonant: 113MHz
Package / Case: Nonstandard
DC Resistance (DCR): 22mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.276" L x 0.276" W (7.00mm x 7.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Base Product Number: SDR7030
Current - Saturation (Isat): 4.3A

Buy Now Datasheet
SMD 1UH 3A 22 MOHM Inductor and Choke - 71-SDR7030-1R0M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 3A 22 MOHM Inductor and Choke
71-SDR7030-1R0M
SMD 1UH 3A 22 MOHM Inductor and Choke 71-SDR7030-1R0M
FIXED IND 1UH 3A 22 MOHM SMD Product overview: SDR7030-1R0M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 3A, 22 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 3A, 22 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR7030-1R0M can be used for catalog matching and distributor lookup.

FIXED IND 1UH 3A 22 MOHM SMD Product overview: SDR7030-1R0M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 3A, 22 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 3A, 22 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR7030-1R0M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SDR7030-1R0M-ND 1274497-SDR7030-1R0M 71-SDR7030-1R0M
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 1UH 3A 22 MOHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567717 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0039 microH
DCR 0.1600 ohms
View Details
Fixed Inductors - KQ0805TTER18G - 975609-KQ0805TTER18G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
Fixed Inductors - 50-ECS-MPIP0420-1R0MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0603-2822SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details