10µH Unshielded Wirewound Inductor 1.5A 75mOhm Max Nonstandard
FIXED IND 10UH 1.5A 75 MOHM SMD
FIXED IND 10UH 1.5A 75 MOHM SMD
FIXED IND 10UH 1.5A 75 MOHM SMD Product overview: SDR7030-100M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 1.5A, 75 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 1.5A, 75 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR7030-100M can be used for catalog matching and distributor lookup.
Manufacturer: Bourns Inc.
Win Source Part Number: 1095103-SDR7030-100M
Packaging: Reel - TR
Type: Wirewound
Current Rating: 1.5A
Inductance: 10μH
Height - Seated (Max): 0.130" (3.30mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 1.6A
Q @ Freq: 16 @ 2.52MHz
Frequency - Self Resonant: 35MHz
Frequency - Test: 100kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 75 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Sufficient
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 118-SDR7030-100MTR-ND | 71-SDR7030-100M | 1095103-SDR7030-100M |
| Product Name | Fixed Inductors | SMD 10UH 1.5A 75 MOHM Inductor and Choke | Fixed Inductors - SDR7030-100M |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite |
| Configuration | Fixed | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |