Bourns, Inc. Fixed Inductors SDR6603-680M

Description
68µH Unshielded Wirewound Inductor 400mA 860mOhm Max Nonstandard
Request a Quote Datasheet
Description
68µH Unshielded Wirewound Inductor 400mA 860mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SDR6603-680MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR6603-680MTR-ND
Fixed Inductors 118-SDR6603-680MTR-ND
68µH Unshielded Wirewound Inductor 400mA 860mOhm Max Nonstandard

68µH Unshielded Wirewound Inductor 400mA 860mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR6603-680MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR6603-680MCT-ND
Fixed Inductors 118-SDR6603-680MCT-ND
68µH Unshielded Wirewound Inductor 400mA 860mOhm Max Nonstandard

68µH Unshielded Wirewound Inductor 400mA 860mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR6603-680MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR6603-680MDKR-ND
Fixed Inductors 118-SDR6603-680MDKR-ND
FIXED IND 68UH 400MA 860 MOHM

FIXED IND 68UH 400MA 860 MOHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 118-SDR6603-680MTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DFKF-28-0003-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX98-306R8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6.8 microH
DCR 0.0300 ohms
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details