4.7µH Unshielded Wirewound Inductor 1.5A 90mOhm Max Nonstandard
4.7µH Unshielded Wirewound Inductor 1.5A 90mOhm Max Nonstandard
Win Source Part Number: 1274503-SDR6603-4R7M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR6603
Type: Drum Core, Wirewound
Package: Tape & Reel (TR),Cut Tape (CT)
Shielding: Unshielded
Inductance: 4.7 µH
Height - Seated (Max): 0.115" (2.92mm)
Standard Package: 600
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 17 @ 7.96MHz
Frequency - Self Resonant: 50MHz
Package / Case: Nonstandard
DC Resistance (DCR): 90mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.260" L x 0.175" W (6.60mm x 4.45mm)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.5 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SDR6603-4R7MTR,-SDR6
Base Product Number: SDR6603
Current - Saturation (Isat): 1.5A
FIXED IND 4.7UH 1.5A 90 MOHM SMD Product overview: SDR6603-4R7M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 1.5A, 90 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 1.5A, 90 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR6603-4R7M can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 118-SDR6603-4R7MCT-ND | 1274503-SDR6603-4R7M | 71-SDR6603-4R7M |
| Product Name | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | SMD 4.7UH 1.5A 90 MOHM Inductor and Choke |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite |
| Configuration | Fixed | Fixed | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |