Bourns, Inc. Fixed Inductors SDR6603-471M

Description
470µH Unshielded Wirewound Inductor 150mA 5.1Ohm Max Nonstandard
Request a Quote Datasheet
Description
470µH Unshielded Wirewound Inductor 150mA 5.1Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SDR6603-471MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR6603-471MCT-ND
Fixed Inductors 118-SDR6603-471MCT-ND
470µH Unshielded Wirewound Inductor 150mA 5.1Ohm Max Nonstandard

470µH Unshielded Wirewound Inductor 150mA 5.1Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR6603-471MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR6603-471MTR-ND
Fixed Inductors 118-SDR6603-471MTR-ND
470µH Unshielded Wirewound Inductor 150mA 5.1Ohm Max Nonstandard

470µH Unshielded Wirewound Inductor 150mA 5.1Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR6603-471MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR6603-471MDKR-ND
Fixed Inductors 118-SDR6603-471MDKR-ND
FIXED IND 470UH 150MA 5.1 OHM

FIXED IND 470UH 150MA 5.1 OHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 118-SDR6603-471MCT-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Compensated High Current Choke, 1-phase - DKIH-1 - SCHURTER Inc
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Inductance Range 150 to 6900 microH
View Details
AX02 Series SMD Power Shielded Inductors - AX02-300R6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 0.6000 microH
DCR 0.0013 ohms
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-3R3M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers