Bourns, Inc. Fixed Inductors SDR6603-470M

Description
47µH Unshielded Wirewound Inductor 500mA 640mOhm Max Nonstandard
Request a Quote Datasheet
Description
47µH Unshielded Wirewound Inductor 500mA 640mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SDR6603-470MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR6603-470MTR-ND
Fixed Inductors SDR6603-470MTR-ND
47µH Unshielded Wirewound Inductor 500mA 640mOhm Max Nonstandard

47µH Unshielded Wirewound Inductor 500mA 640mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR6603-470MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR6603-470MCT-ND
Fixed Inductors SDR6603-470MCT-ND
47µH Unshielded Wirewound Inductor 500mA 640mOhm Max Nonstandard

47µH Unshielded Wirewound Inductor 500mA 640mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR6603-470MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR6603-470MDKR-ND
Fixed Inductors SDR6603-470MDKR-ND
47µH Unshielded Wirewound Inductor 500mA 640mOhm Max Nonstandard

47µH Unshielded Wirewound Inductor 500mA 640mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Power Inductor, Sdr6603 Series, 47 H, 20%, Unshielded, 0.64 Ohm, 500 Ma Rohs Compliant Bourns - 06X7352 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Sdr6603 Series, 47 H, 20%, Unshielded, 0.64 Ohm, 500 Ma Rohs Compliant Bourns
06X7352
Surface Mount Power Inductor, Sdr6603 Series, 47 H, 20%, Unshielded, 0.64 Ohm, 500 Ma Rohs Compliant Bourns 06X7352
Surface Mount Power Inductor, SDR6603 Series, 47 H, 20%, Unshielded, 0.64 ohm, 500 mA RoHS Compliant: Yes

Surface Mount Power Inductor, SDR6603 Series, 47 H, 20%, Unshielded, 0.64 ohm, 500 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SDR6603-470MTR-ND 06X7352
Product Name Fixed Inductors Surface Mount Power Inductor, Sdr6603 Series, 47 H, 20%, Unshielded, 0.64 Ohm, 500 Ma Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2154JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1678355 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 33 microH
Q Factor 55
View Details
1mH 2A Inductor and Choke - 839-DFKH-14-0003 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers