Win Source Part Number: 1274504-SDR6603-330M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR6603
Type: Drum Core, Wirewound
Package: Tape & Reel (TR),Cut Tape (CT)
Shielding: Unshielded
Inductance: 33 µH
Height - Seated (Max): 0.115" (2.92mm)
Standard Package: 600
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 24 @ 2.52MHz
Frequency - Self Resonant: 15MHz
Package / Case: Nonstandard
DC Resistance (DCR): 510mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.260" L x 0.175" W (6.60mm x 4.45mm)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 600 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: -SDR6603-330MTR,SDR6
Base Product Number: SDR6603
Current - Saturation (Isat): 580mA
33µH Unshielded Wirewound Inductor 600mA 510mOhm Max Nonstandard
FIXED IND 33UH 600MA 510 MOHM
33µH Unshielded Wirewound Inductor 600mA 510mOhm Max Nonstandard
FIXED IND 33UH 600MA 510MOHM SMD Product overview: SDR6603-330M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 600MA, 510MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 600MA, 510MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR6603-330M can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1274504-SDR6603-330M | 118-SDR6603-330MCT-ND | 71-SDR6603-330M |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | SMD 33UH 600MA 510MOHM Inductor and Choke |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount |
| Technology | Standard; Wirewound | Drum Core, Wirewound | |
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite |
| Application | RF Choke |