Bourns, Inc. SMD 2.2UH 2.4A 70 MOHM Inductor and Choke SDR6603-2R2M

Description
FIXED IND 2.2UH 2.4A 70 MOHM SMD Product overview: SDR6603-2R2M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 2.4A, 70 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 2.4A, 70 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR6603-2R2M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 2.2UH 2.4A 70 MOHM SMD Product overview: SDR6603-2R2M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 2.4A, 70 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 2.4A, 70 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR6603-2R2M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2.2UH 2.4A 70 MOHM Inductor and Choke - 71-SDR6603-2R2M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2UH 2.4A 70 MOHM Inductor and Choke
71-SDR6603-2R2M
SMD 2.2UH 2.4A 70 MOHM Inductor and Choke 71-SDR6603-2R2M
FIXED IND 2.2UH 2.4A 70 MOHM SMD Product overview: SDR6603-2R2M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 2.4A, 70 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 2.4A, 70 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR6603-2R2M can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 2.4A 70 MOHM SMD Product overview: SDR6603-2R2M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 2.4A, 70 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 2.4A, 70 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR6603-2R2M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274512-SDR6603-2R2M
Inductors, Coils, Chokes - Fixed Inductors 1274512-SDR6603-2R2M
Win Source Part Number: 1274512-SDR6603-2R2M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR6603 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 2.2 µH Height - Seated (Max): 0.115" (2.92mm) Standard Package: 600 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 18 @ 7.96MHz Frequency - Self Resonant: 90MHz Package / Case: Nonstandard DC Resistance (DCR): 70mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.260" L x 0.175" W (6.60mm x 4.45mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.4 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: -SDR6603-2R2MCT,SDR6 603-2R2MTRTR,SDR6603 -2R2MTRTR,SDR6603-2R 2MDKR,-SDR6603-2R2M, -SDR6603-2R2M,SDR660 3-2R2MCT,SDR6603-2R2 MTR,SDR66032R2M,SDR6 603-2R2M,-SDR6603-2R 2MTR Base Product Number: SDR6603 Current - Saturation (Isat): 2.3A

Win Source Part Number: 1274512-SDR6603-2R2M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR6603
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 2.2 µH
Height - Seated (Max): 0.115" (2.92mm)
Standard Package: 600
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 18 @ 7.96MHz
Frequency - Self Resonant: 90MHz
Package / Case: Nonstandard
DC Resistance (DCR): 70mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.260" L x 0.175" W (6.60mm x 4.45mm)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.4 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: -SDR6603-2R2MCT,SDR6603-2R2MTRTR,SDR6603-2R2MTRTR,SDR6603-2R2MDKR,-SDR6603-2R2M,-SDR6603-2R2M,SDR6603-2R2MCT,SDR6603-2R2MTR,SDR66032R2M,SDR6603-2R2M,-SDR6603-2R2MTR
Base Product Number: SDR6603
Current - Saturation (Isat): 2.3A

Buy Now Datasheet
Fixed Inductors - SDR6603-2R2MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR6603-2R2MCT-ND
Fixed Inductors SDR6603-2R2MCT-ND
2.2µH Unshielded Wirewound Inductor 2.4A 70mOhm Max Nonstandard

2.2µH Unshielded Wirewound Inductor 2.4A 70mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR6603-2R2MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR6603-2R2MTR-ND
Fixed Inductors SDR6603-2R2MTR-ND
2.2µH Unshielded Wirewound Inductor 2.4A 70mOhm Max Nonstandard

2.2µH Unshielded Wirewound Inductor 2.4A 70mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR6603-2R2MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR6603-2R2MDKR-ND
Fixed Inductors SDR6603-2R2MDKR-ND
2.2µH Unshielded Wirewound Inductor 2.4A 70mOhm Max Nonstandard

2.2µH Unshielded Wirewound Inductor 2.4A 70mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SDR6603-2R2M 1274512-SDR6603-2R2M SDR6603-2R2MCT-ND
Product Name SMD 2.2UH 2.4A 70 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 2.2 microH 2.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1678235 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 11 microH
View Details
Common Mode Chokes - 486-DKFP-D22D-0210-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KQ1008TER27K - 1067839-KQ1008TER27K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.2700 microH
Rated DC Current 690 milliamps
View Details