Bourns, Inc. Fixed Inductors SDR6603-150M

Description
15µH Unshielded Wirewound Inductor 1A 230mOhm Max Nonstandard
Request a Quote Datasheet
Description
15µH Unshielded Wirewound Inductor 1A 230mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SDR6603-150MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR6603-150MTR-ND
Fixed Inductors SDR6603-150MTR-ND
15µH Unshielded Wirewound Inductor 1A 230mOhm Max Nonstandard

15µH Unshielded Wirewound Inductor 1A 230mOhm Max Nonstandard

Buy Now Datasheet
SMD 15UH 1A 230 MOHM Inductor and Choke - 71-SDR6603-150M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15UH 1A 230 MOHM Inductor and Choke
71-SDR6603-150M
SMD 15UH 1A 230 MOHM Inductor and Choke 71-SDR6603-150M
FIXED IND 15UH 1A 230 MOHM SMD Product overview: SDR6603-150M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 1A, 230 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 1A, 230 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR6603-150M can be used for catalog matching and distributor lookup.

FIXED IND 15UH 1A 230 MOHM SMD Product overview: SDR6603-150M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 1A, 230 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 1A, 230 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR6603-150M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274501-SDR6603-150M
Inductors, Coils, Chokes - Fixed Inductors 1274501-SDR6603-150M
Win Source Part Number: 1274501-SDR6603-150M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR6603 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 15 µH Height - Seated (Max): 0.115" (2.92mm) Standard Package: 600 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 17 @ 2.52MHz Frequency - Self Resonant: 30MHz Package / Case: Nonstandard DC Resistance (DCR): 230mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.260" L x 0.175" W (6.60mm x 4.45mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SDR6603150M,-SDR6603 -150MTR,SDR6603-150M TR,-SDR6603-150M,-SD R6603-150MCT,SDR6603 -150MCT,SDR6603-150M ,-SDR6603-150M Base Product Number: SDR6603 Current - Saturation (Isat): 900mA

Win Source Part Number: 1274501-SDR6603-150M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR6603
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Unshielded
Inductance: 15 µH
Height - Seated (Max): 0.115" (2.92mm)
Standard Package: 600
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 17 @ 2.52MHz
Frequency - Self Resonant: 30MHz
Package / Case: Nonstandard
DC Resistance (DCR): 230mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.260" L x 0.175" W (6.60mm x 4.45mm)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SDR6603150M,-SDR6603-150MTR,SDR6603-150MTR,-SDR6603-150M,-SDR6603-150MCT,SDR6603-150MCT,SDR6603-150M,-SDR6603-150M
Base Product Number: SDR6603
Current - Saturation (Isat): 900mA

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SDR6603-150MTR-ND 71-SDR6603-150M 1274501-SDR6603-150M
Product Name Fixed Inductors SMD 15UH 1A 230 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2825JUL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 1-1879386-8 - TE Connectivity
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Application Power Choke
Inductance Range 1 microH
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
1mH 50A Inductor and Choke - 839-DKIP-0333-5001 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers