Bourns, Inc. Fixed Inductors SDR6603-102M

Description
1mH Unshielded Wirewound Inductor 70mA 13.8Ohm Max Nonstandard
Request a Quote Datasheet
Description
1mH Unshielded Wirewound Inductor 70mA 13.8Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SDR6603-102MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR6603-102MTR-ND
Fixed Inductors 118-SDR6603-102MTR-ND
1mH Unshielded Wirewound Inductor 70mA 13.8Ohm Max Nonstandard

1mH Unshielded Wirewound Inductor 70mA 13.8Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR6603-102MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR6603-102MCT-ND
Fixed Inductors 118-SDR6603-102MCT-ND
1mH Unshielded Wirewound Inductor 70mA 13.8Ohm Max Nonstandard

1mH Unshielded Wirewound Inductor 70mA 13.8Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR6603-102MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR6603-102MDKR-ND
Fixed Inductors 118-SDR6603-102MDKR-ND
FIXED IND 1MH 70MA 13.8 OHM SMD

FIXED IND 1MH 70MA 13.8 OHM SMD

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274509-SDR6603-102M
Inductors, Coils, Chokes - Fixed Inductors 1274509-SDR6603-102M
Win Source Part Number: 1274509-SDR6603-102M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR6603 Type: Drum Core, Wirewound Package: Tape & Reel (TR),Cut Tape (CT) Shielding: Unshielded Inductance: 1 mH Height - Seated (Max): 0.115" (2.92mm) Standard Package: 600 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 71 @ 252kHz Frequency - Self Resonant: 2MHz Package / Case: Nonstandard DC Resistance (DCR): 13.8Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.260" L x 0.175" W (6.60mm x 4.45mm) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 70 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: -SDR6603-102MTR,SDR6 603-102M,-SDR6603-10 2M,-SDR6603-102M,SDR 6603-102MTR,-SDR6603 -102MCT,SDR6603102M, SDR6603-102MCT Base Product Number: SDR6603 Current - Saturation (Isat): 100mA

Win Source Part Number: 1274509-SDR6603-102M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR6603
Type: Drum Core, Wirewound
Package: Tape & Reel (TR),Cut Tape (CT)
Shielding: Unshielded
Inductance: 1 mH
Height - Seated (Max): 0.115" (2.92mm)
Standard Package: 600
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 71 @ 252kHz
Frequency - Self Resonant: 2MHz
Package / Case: Nonstandard
DC Resistance (DCR): 13.8Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.260" L x 0.175" W (6.60mm x 4.45mm)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 70 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: -SDR6603-102MTR,SDR6603-102M,-SDR6603-102M,-SDR6603-102M,SDR6603-102MTR,-SDR6603-102MCT,SDR6603102M,SDR6603-102MCT
Base Product Number: SDR6603
Current - Saturation (Isat): 100mA

Buy Now Datasheet
SMD 1MH 70MA 13.8 OHM Inductor and Choke - 71-SDR6603-102M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1MH 70MA 13.8 OHM Inductor and Choke
71-SDR6603-102M
SMD 1MH 70MA 13.8 OHM Inductor and Choke 71-SDR6603-102M
FIXED IND 1MH 70MA 13.8 OHM SMD Product overview: SDR6603-102M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1MH, 70MA, 13.8 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1MH, 70MA, 13.8 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR6603-102M can be used for catalog matching and distributor lookup.

FIXED IND 1MH 70MA 13.8 OHM SMD Product overview: SDR6603-102M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1MH, 70MA, 13.8 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1MH, 70MA, 13.8 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR6603-102M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SDR6603-102MTR-ND 1274509-SDR6603-102M 71-SDR6603-102M
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 1MH 70MA 13.8 OHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3117-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.0930 ohms
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-R47MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQ0805TTER10G - 964562-KQ0805TTER10G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers