Bourns, Inc. Inductors, Coils, Chokes - Fixed Inductors SDR6603-101M

Description
Win Source Part Number: 1274507-SDR6603-101M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR6603 Type: Drum Core, Wirewound Package: Tape & Reel (TR),Cut Tape (CT) Shielding: Unshielded Inductance: 100 µH Height - Seated (Max): 0.115" (2.92mm) Standard Package: 600 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 29 @ 796kHz Frequency - Self Resonant: 9MHz Package / Case: Nonstandard DC Resistance (DCR): 1.3Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.260" L x 0.175" W (6.60mm x 4.45mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 300 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: -SDR6603-101MTR,SDR6 603-101M,SDR6603-101 MTR,-SDR6603-101M,SD R6603101M,SDR6603-10 1MCT,-SDR6603-101M,- SDR6603-101MCT Base Product Number: SDR6603 Current - Saturation (Isat): 310mA
Request a Quote Datasheet
Description
Win Source Part Number: 1274507-SDR6603-101M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR6603 Type: Drum Core, Wirewound Package: Tape & Reel (TR),Cut Tape (CT) Shielding: Unshielded Inductance: 100 µH Height - Seated (Max): 0.115" (2.92mm) Standard Package: 600 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 29 @ 796kHz Frequency - Self Resonant: 9MHz Package / Case: Nonstandard DC Resistance (DCR): 1.3Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.260" L x 0.175" W (6.60mm x 4.45mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 300 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: -SDR6603-101MTR,SDR6 603-101M,SDR6603-101 MTR,-SDR6603-101M,SD R6603101M,SDR6603-10 1MCT,-SDR6603-101M,- SDR6603-101MCT Base Product Number: SDR6603 Current - Saturation (Isat): 310mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274507-SDR6603-101M
Inductors, Coils, Chokes - Fixed Inductors 1274507-SDR6603-101M
Win Source Part Number: 1274507-SDR6603-101M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR6603 Type: Drum Core, Wirewound Package: Tape & Reel (TR),Cut Tape (CT) Shielding: Unshielded Inductance: 100 µH Height - Seated (Max): 0.115" (2.92mm) Standard Package: 600 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 29 @ 796kHz Frequency - Self Resonant: 9MHz Package / Case: Nonstandard DC Resistance (DCR): 1.3Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.260" L x 0.175" W (6.60mm x 4.45mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 300 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: -SDR6603-101MTR,SDR6 603-101M,SDR6603-101 MTR,-SDR6603-101M,SD R6603101M,SDR6603-10 1MCT,-SDR6603-101M,- SDR6603-101MCT Base Product Number: SDR6603 Current - Saturation (Isat): 310mA

Win Source Part Number: 1274507-SDR6603-101M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR6603
Type: Drum Core, Wirewound
Package: Tape & Reel (TR),Cut Tape (CT)
Shielding: Unshielded
Inductance: 100 µH
Height - Seated (Max): 0.115" (2.92mm)
Standard Package: 600
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 29 @ 796kHz
Frequency - Self Resonant: 9MHz
Package / Case: Nonstandard
DC Resistance (DCR): 1.3Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.260" L x 0.175" W (6.60mm x 4.45mm)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 300 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: -SDR6603-101MTR,SDR6603-101M,SDR6603-101MTR,-SDR6603-101M,SDR6603101M,SDR6603-101MCT,-SDR6603-101M,-SDR6603-101MCT
Base Product Number: SDR6603
Current - Saturation (Isat): 310mA

Buy Now Datasheet
Fixed Inductors - 118-SDR6603-101MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR6603-101MDKR-ND
Fixed Inductors 118-SDR6603-101MDKR-ND
FIXED IND 100UH 300MA 1.3 OHM

FIXED IND 100UH 300MA 1.3 OHM

Buy Now Datasheet
Fixed Inductors - 118-SDR6603-101MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR6603-101MCT-ND
Fixed Inductors 118-SDR6603-101MCT-ND
100µH Unshielded Wirewound Inductor 300mA 1.3Ohm Max Nonstandard

100µH Unshielded Wirewound Inductor 300mA 1.3Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR6603-101MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR6603-101MTR-ND
Fixed Inductors 118-SDR6603-101MTR-ND
100µH Unshielded Wirewound Inductor 300mA 1.3Ohm Max Nonstandard

100µH Unshielded Wirewound Inductor 300mA 1.3Ohm Max Nonstandard

Buy Now Datasheet
SMD 100UH 300MA 1.3OHM Inductor and Choke - 71-SDR6603-101M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100UH 300MA 1.3OHM Inductor and Choke
71-SDR6603-101M
SMD 100UH 300MA 1.3OHM Inductor and Choke 71-SDR6603-101M
FIXED IND 100UH 300MA 1.3OHM SMD Product overview: SDR6603-101M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 300MA, 1.3OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 300MA, 1.3OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR6603-101M can be used for catalog matching and distributor lookup.

FIXED IND 100UH 300MA 1.3OHM SMD Product overview: SDR6603-101M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 300MA, 1.3OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 300MA, 1.3OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR6603-101M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1274507-SDR6603-101M 118-SDR6603-101MDKR-ND 71-SDR6603-101M
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors SMD 100UH 300MA 1.3OHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZB2AGTTD601PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.3000 ohms
Rated DC Current 400 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Inductors - 1-2176637-3 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 8.2 microH
View Details
2 suppliers
Common Mode Chokes - 486-3158-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
View Details
2 suppliers