Bourns, Inc. Fixed Inductors SDR2207-R80ML

Description
800nH Unshielded Wirewound Inductor 16A 2.8mOhm Max Nonstandard
Request a Quote Datasheet
Description
800nH Unshielded Wirewound Inductor 16A 2.8mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SDR2207-R80MLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR2207-R80MLTR-ND
Fixed Inductors SDR2207-R80MLTR-ND
800nH Unshielded Wirewound Inductor 16A 2.8mOhm Max Nonstandard

800nH Unshielded Wirewound Inductor 16A 2.8mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Power Inductor, Sdr2207 Series, 800 Nh, 20%, Unshielded, 2800 Ohm, 16 A Rohs Compliant Bourns - 06X7315 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Sdr2207 Series, 800 Nh, 20%, Unshielded, 2800 Ohm, 16 A Rohs Compliant Bourns
06X7315
Surface Mount Power Inductor, Sdr2207 Series, 800 Nh, 20%, Unshielded, 2800 Ohm, 16 A Rohs Compliant Bourns 06X7315
Surface Mount Power Inductor, SDR2207 Series, 800 nH, 20%, Unshielded, 2800 ohm, 16 A RoHS Compliant: Yes

Surface Mount Power Inductor, SDR2207 Series, 800 nH, 20%, Unshielded, 2800 ohm, 16 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SDR2207-R80MLTR-ND 06X7315
Product Name Fixed Inductors Surface Mount Power Inductor, Sdr2207 Series, 800 Nh, 20%, Unshielded, 2800 Ohm, 16 A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2154JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Molded SMD Inductors - 2176737-5 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0015 microH
View Details
1.36A 250MHz Inductor and Choke - 71-0402CS-1N0XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 1.00E-3 microH
Inductance Tolerance 5 (+/- %)
View Details