Bourns, Inc. Fixed Inductors SDR2207-R78ML

Description
780nH Unshielded Wirewound Inductor 15A 2.6mOhm Max Nonstandard
Request a Quote Datasheet
Description
780nH Unshielded Wirewound Inductor 15A 2.6mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SDR2207-R78ML-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR2207-R78ML-ND
Fixed Inductors SDR2207-R78ML-ND
780nH Unshielded Wirewound Inductor 15A 2.6mOhm Max Nonstandard

780nH Unshielded Wirewound Inductor 15A 2.6mOhm Max Nonstandard

Buy Now Datasheet
SMD 15A 2.6 MOHM Inductor and Choke - 71-SDR2207-R78ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15A 2.6 MOHM Inductor and Choke
71-SDR2207-R78ML
SMD 15A 2.6 MOHM Inductor and Choke 71-SDR2207-R78ML
FIXED IND 780NH 15A 2.6 MOHM SMD Product overview: SDR2207-R78ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15A, 2.6 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15A, 2.6 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR2207-R78ML can be used for catalog matching and distributor lookup.

FIXED IND 780NH 15A 2.6 MOHM SMD Product overview: SDR2207-R78ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15A, 2.6 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15A, 2.6 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR2207-R78ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274525-SDR2207-R78ML
Inductors, Coils, Chokes - Fixed Inductors 1274525-SDR2207-R78ML
Win Source Part Number: 1274525-SDR2207-R78M L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR2207 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 780 nH Height - Seated (Max): 0.307" (7.80mm) Standard Package: 250 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 30 @ 5MHz Frequency - Self Resonant: 104MHz Package / Case: Nonstandard DC Resistance (DCR): 2.6mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.866" L x 0.591" W (22.00mm x 15.00mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 15 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Base Product Number: SDR2207 Current - Saturation (Isat): 30A

Win Source Part Number: 1274525-SDR2207-R78ML
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR2207
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Unshielded
Inductance: 780 nH
Height - Seated (Max): 0.307" (7.80mm)
Standard Package: 250
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 30 @ 5MHz
Frequency - Self Resonant: 104MHz
Package / Case: Nonstandard
DC Resistance (DCR): 2.6mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.866" L x 0.591" W (22.00mm x 15.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 15 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Base Product Number: SDR2207
Current - Saturation (Isat): 30A

Buy Now Datasheet
Surface Mount Power Inductor, Sdr2207 Series, 780 Nh, 20%, Unshielded, 2600 Ohm, 15 A Rohs Compliant Bourns - 06X7314 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Sdr2207 Series, 780 Nh, 20%, Unshielded, 2600 Ohm, 15 A Rohs Compliant Bourns
06X7314
Surface Mount Power Inductor, Sdr2207 Series, 780 Nh, 20%, Unshielded, 2600 Ohm, 15 A Rohs Compliant Bourns 06X7314
Surface Mount Power Inductor, SDR2207 Series, 780 nH, 20%, Unshielded, 2600 ohm, 15 A RoHS Compliant: Yes

Surface Mount Power Inductor, SDR2207 Series, 780 nH, 20%, Unshielded, 2600 ohm, 15 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SDR2207-R78ML-ND 71-SDR2207-R78ML 1274525-SDR2207-R78ML 06X7314
Product Name Fixed Inductors SMD 15A 2.6 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Surface Mount Power Inductor, Sdr2207 Series, 780 Nh, 20%, Unshielded, 2600 Ohm, 15 A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J563JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Molded SMD Inductors - 1624097-6 - TE Connectivity
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Application Power Choke
Inductance Range 220 microH
View Details
2 suppliers
0402CT (1005) Low Profile Chip Inductors - 0402CT-22N 0402CT-22NXJRW , 0402CT-22NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details