Bourns, Inc. Inductors, Coils, Chokes - Fixed Inductors SDR2207-8R2ML

Description
Win Source Part Number: 1274544-SDR2207-8R2M L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR2207 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 8.2 µH Height - Seated (Max): 0.307" (7.80mm) Standard Package: 250 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 35 @ 3MHz Frequency - Self Resonant: 25MHz Package / Case: Nonstandard DC Resistance (DCR): 15.5mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.866" L x 0.591" W (22.00mm x 15.00mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 7 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: -SDR2207-8R2MLTR,118 -SDR2207-8R2MLDKR,SD R2207-8R2MLTR,118-SD R2207-8R2MLTR,-SDR22 07-8R2MLCT,-SDR2207- 8R2ML,SDR22078R2ML,- SDR2207-8R2ML,SDR220 7-8R2ML,118-SDR2207- 8R2MLCT,SDR2207-8R2M LCT,SDR2207-8R2MLCT, SDR2207-8R2MLTR Base Product Number: SDR2207 Current - Saturation (Isat): 11A
Request a Quote Datasheet
Description
Win Source Part Number: 1274544-SDR2207-8R2M L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR2207 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 8.2 µH Height - Seated (Max): 0.307" (7.80mm) Standard Package: 250 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 35 @ 3MHz Frequency - Self Resonant: 25MHz Package / Case: Nonstandard DC Resistance (DCR): 15.5mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.866" L x 0.591" W (22.00mm x 15.00mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 7 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: -SDR2207-8R2MLTR,118 -SDR2207-8R2MLDKR,SD R2207-8R2MLTR,118-SD R2207-8R2MLTR,-SDR22 07-8R2MLCT,-SDR2207- 8R2ML,SDR22078R2ML,- SDR2207-8R2ML,SDR220 7-8R2ML,118-SDR2207- 8R2MLCT,SDR2207-8R2M LCT,SDR2207-8R2MLCT, SDR2207-8R2MLTR Base Product Number: SDR2207 Current - Saturation (Isat): 11A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274544-SDR2207-8R2ML
Inductors, Coils, Chokes - Fixed Inductors 1274544-SDR2207-8R2ML
Win Source Part Number: 1274544-SDR2207-8R2M L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR2207 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 8.2 µH Height - Seated (Max): 0.307" (7.80mm) Standard Package: 250 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 35 @ 3MHz Frequency - Self Resonant: 25MHz Package / Case: Nonstandard DC Resistance (DCR): 15.5mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.866" L x 0.591" W (22.00mm x 15.00mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 7 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: -SDR2207-8R2MLTR,118 -SDR2207-8R2MLDKR,SD R2207-8R2MLTR,118-SD R2207-8R2MLTR,-SDR22 07-8R2MLCT,-SDR2207- 8R2ML,SDR22078R2ML,- SDR2207-8R2ML,SDR220 7-8R2ML,118-SDR2207- 8R2MLCT,SDR2207-8R2M LCT,SDR2207-8R2MLCT, SDR2207-8R2MLTR Base Product Number: SDR2207 Current - Saturation (Isat): 11A

Win Source Part Number: 1274544-SDR2207-8R2ML
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR2207
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 8.2 µH
Height - Seated (Max): 0.307" (7.80mm)
Standard Package: 250
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 35 @ 3MHz
Frequency - Self Resonant: 25MHz
Package / Case: Nonstandard
DC Resistance (DCR): 15.5mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.866" L x 0.591" W (22.00mm x 15.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 7 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: -SDR2207-8R2MLTR,118-SDR2207-8R2MLDKR,SDR2207-8R2MLTR,118-SDR2207-8R2MLTR,-SDR2207-8R2MLCT,-SDR2207-8R2ML,SDR22078R2ML,-SDR2207-8R2ML,SDR2207-8R2ML,118-SDR2207-8R2MLCT,SDR2207-8R2MLCT,SDR2207-8R2MLCT,SDR2207-8R2MLTR
Base Product Number: SDR2207
Current - Saturation (Isat): 11A

Buy Now Datasheet
SMD 8.2UH 7A 15.5 MOHM Inductor and Choke - 71-SDR2207-8R2ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8.2UH 7A 15.5 MOHM Inductor and Choke
71-SDR2207-8R2ML
SMD 8.2UH 7A 15.5 MOHM Inductor and Choke 71-SDR2207-8R2ML
FIXED IND 8.2UH 7A 15.5 MOHM SMD Product overview: SDR2207-8R2ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.2UH, 7A, 15.5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 8.2UH, 7A, 15.5 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR2207-8R2ML can be used for catalog matching and distributor lookup.

FIXED IND 8.2UH 7A 15.5 MOHM SMD Product overview: SDR2207-8R2ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.2UH, 7A, 15.5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 8.2UH, 7A, 15.5 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR2207-8R2ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 118-SDR2207-8R2MLDKR-ND - DigiKey
Thief River Falls, MN, United States
8.2µH Unshielded Wirewound Inductor 7A 15.5mOhm Max Nonstandard

8.2µH Unshielded Wirewound Inductor 7A 15.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR2207-8R2MLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR2207-8R2MLTR-ND
Fixed Inductors 118-SDR2207-8R2MLTR-ND
8.2µH Unshielded Wirewound Inductor 7A 15.5mOhm Max Nonstandard

8.2µH Unshielded Wirewound Inductor 7A 15.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR2207-8R2MLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR2207-8R2MLCT-ND
Fixed Inductors 118-SDR2207-8R2MLCT-ND
8.2µH Unshielded Wirewound Inductor 7A 15.5mOhm Max Nonstandard

8.2µH Unshielded Wirewound Inductor 7A 15.5mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Power Inductor, Sdr2207 Series, 8.2 H, 20%, Unshielded, 0.0155 Ohm, 7 A Rohs Compliant Bourns - 06X7347 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Sdr2207 Series, 8.2 H, 20%, Unshielded, 0.0155 Ohm, 7 A Rohs Compliant Bourns
06X7347
Surface Mount Power Inductor, Sdr2207 Series, 8.2 H, 20%, Unshielded, 0.0155 Ohm, 7 A Rohs Compliant Bourns 06X7347
Surface Mount Power Inductor, SDR2207 Series, 8.2 H, 20%, Unshielded, 0.0155 ohm, 7 A RoHS Compliant: Yes

Surface Mount Power Inductor, SDR2207 Series, 8.2 H, 20%, Unshielded, 0.0155 ohm, 7 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1274544-SDR2207-8R2ML 71-SDR2207-8R2ML 118-SDR2207-8R2MLDKR-ND 06X7347
Product Name Inductors, Coils, Chokes - Fixed Inductors SMD 8.2UH 7A 15.5 MOHM Inductor and Choke Fixed Inductors Surface Mount Power Inductor, Sdr2207 Series, 8.2 H, 20%, Unshielded, 0.0155 Ohm, 7 A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Application RF Choke
Unlock Full Specs
to access all available technical data