Bourns, Inc. SMD 82UH 2.3A 144 MOHM Inductor and Choke SDR2207-820KL

Description
FIXED IND 82UH 2.3A 144 MOHM SMD Product overview: SDR2207-820KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 82UH, 2.3A, 144 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 82UH, 2.3A, 144 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR2207-820KL can be used for catalog matching and distributor lookup.
Request a Quote
Description
FIXED IND 82UH 2.3A 144 MOHM SMD Product overview: SDR2207-820KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 82UH, 2.3A, 144 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 82UH, 2.3A, 144 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR2207-820KL can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1274524-SDR2207-820KL is a fixed inductor from the SDR2207 series, featuring a drum core and wirewound construction. It has an inductance value of 82 µH with a tolerance of ±10%. The inductor is designed for surface mount technology (SMD) applications and comes packaged in tape and reel format, with a standard package containing 250 units. This component operates within a temperature range of -40 °C to +125 °C and has a maximum DC resistance of 144 mΩ. It supports a rated current of 2.3 A and a saturation current of 3.5 A. The self-resonant frequency is specified at 6.5 MHz, and the quality factor (Q) at 2 MHz is 28. The inductor is RoHS compliant and suitable for various applications, including power supplies and DC/DC converters.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1274524-SDR2207-820KL is a fixed inductor from the SDR2207 series, featuring a drum core and wirewound construction. It has an inductance value of 82 µH with a tolerance of ±10%. The inductor is designed for surface mount technology (SMD) applications and comes packaged in tape and reel format, with a standard package containing 250 units. This component operates within a temperature range of -40 °C to +125 °C and has a maximum DC resistance of 144 mΩ. It supports a rated current of 2.3 A and a saturation current of 3.5 A. The self-resonant frequency is specified at 6.5 MHz, and the quality factor (Q) at 2 MHz is 28. The inductor is RoHS compliant and suitable for various applications, including power supplies and DC/DC converters.

Suppliers

Company
Product
Description
Supplier Links
SMD 82UH 2.3A 144 MOHM Inductor and Choke - 71-SDR2207-820KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 82UH 2.3A 144 MOHM Inductor and Choke
71-SDR2207-820KL
SMD 82UH 2.3A 144 MOHM Inductor and Choke 71-SDR2207-820KL
FIXED IND 82UH 2.3A 144 MOHM SMD Product overview: SDR2207-820KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 82UH, 2.3A, 144 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 82UH, 2.3A, 144 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR2207-820KL can be used for catalog matching and distributor lookup.

FIXED IND 82UH 2.3A 144 MOHM SMD Product overview: SDR2207-820KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 82UH, 2.3A, 144 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 82UH, 2.3A, 144 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR2207-820KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274524-SDR2207-820KL
Inductors, Coils, Chokes - Fixed Inductors 1274524-SDR2207-820KL
Win Source Part Number: 1274524-SDR2207-820K L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR2207 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 82 µH Height - Seated (Max): 0.307" (7.80mm) Standard Package: 250 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 28 @ 2MHz Frequency - Self Resonant: 6.5MHz Package / Case: Nonstandard DC Resistance (DCR): 144mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.866" L x 0.591" W (22.00mm x 15.00mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.3 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Base Product Number: SDR2207 Current - Saturation (Isat): 3.5A

Win Source Part Number: 1274524-SDR2207-820KL
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR2207
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Unshielded
Inductance: 82 µH
Height - Seated (Max): 0.307" (7.80mm)
Standard Package: 250
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 28 @ 2MHz
Frequency - Self Resonant: 6.5MHz
Package / Case: Nonstandard
DC Resistance (DCR): 144mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.866" L x 0.591" W (22.00mm x 15.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.3 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Base Product Number: SDR2207
Current - Saturation (Isat): 3.5A

Buy Now Datasheet
Fixed Inductors - SDR2207-820KL-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR2207-820KL-ND
Fixed Inductors SDR2207-820KL-ND
82µH Unshielded Wirewound Inductor 2.3A 144mOhm Max Nonstandard

82µH Unshielded Wirewound Inductor 2.3A 144mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SDR2207-820KL 1274524-SDR2207-820KL SDR2207-820KL-ND
Product Name SMD 82UH 2.3A 144 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 82 microH 82 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J872JAL4TDKR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details
High Frequency & RF Inductors - 2-1624113-9 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0100 microH
View Details
2 suppliers
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-6N8 0402CS-6N8XJRW , 0402CS-6N8XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details