Win Source Part Number: 1274545-SDR2207-680K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR2207
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 68 µH
Height - Seated (Max): 0.307" (7.80mm)
Standard Package: 250
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 18 @ 2MHz
Frequency - Self Resonant: 7.9MHz
Package / Case: Nonstandard
DC Resistance (DCR): 112mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.866" L x 0.591" W (22.00mm x 15.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.4 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: -SDR2207-680KLTR,SDR
Base Product Number: SDR2207
Current - Saturation (Isat): 4A
FIXED IND 68UH 2.4A 112 MOHM SMD Product overview: SDR2207-680KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 2.4A, 112 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 2.4A, 112 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR2207-680KL can be used for catalog matching and distributor lookup.
68µH Unshielded Wirewound Inductor 2.4A 112mOhm Max Nonstandard
68µH Unshielded Wirewound Inductor 2.4A 112mOhm Max Nonstandard
68µH Unshielded Wirewound Inductor 2.4A 112mOhm Max Nonstandard
Surface Mount Power Inductor, SDR2207 Series, 68 H, 10%, Unshielded, 0.112 ohm, 2.4 A RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1274545-SDR2207-680KL | 71-SDR2207-680KL | 118-SDR2207-680KLDKR-ND | 06X7344 |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | SMD 68UH 2.4A 112 MOHM Inductor and Choke | Fixed Inductors | Surface Mount Power Inductor, Sdr2207 Series, 68 H, 10%, Unshielded, 0.112 Ohm, 2.4 A Rohs Compliant Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Standard; Wirewound | Drum Core, Wirewound | ||
| Core Material | Ferrite | Ferrite | Ferrite; Drum Core, Wirewound | |
| Application | RF Choke |