Bourns, Inc. Fixed Inductors SDR2207-561KL

Description
560µH Unshielded Wirewound Inductor 800mA 1Ohm Max Nonstandard
Request a Quote Datasheet
Description
560µH Unshielded Wirewound Inductor 800mA 1Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SDR2207-561KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR2207-561KLTR-ND
Fixed Inductors SDR2207-561KLTR-ND
560µH Unshielded Wirewound Inductor 800mA 1Ohm Max Nonstandard

560µH Unshielded Wirewound Inductor 800mA 1Ohm Max Nonstandard

Buy Now Datasheet
SMD 560UH 800MA 1 OHM Inductor and Choke - 71-SDR2207-561KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 560UH 800MA 1 OHM Inductor and Choke
71-SDR2207-561KL
SMD 560UH 800MA 1 OHM Inductor and Choke 71-SDR2207-561KL
FIXED IND 560UH 800MA 1 OHM SMD Product overview: SDR2207-561KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 560UH, 800MA, 1 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 560UH, 800MA, 1 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR2207-561KL can be used for catalog matching and distributor lookup.

FIXED IND 560UH 800MA 1 OHM SMD Product overview: SDR2207-561KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 560UH, 800MA, 1 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 560UH, 800MA, 1 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR2207-561KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274539-SDR2207-561KL
Inductors, Coils, Chokes - Fixed Inductors 1274539-SDR2207-561KL
Win Source Part Number: 1274539-SDR2207-561K L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR2207 Type: Drum Core, Wirewound Package: Tape & Reel (TR),Cut Tape (CT) Shielding: Unshielded Inductance: 560 µH Height - Seated (Max): 0.307" (7.80mm) Standard Package: 250 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 18 @ 1MHz Frequency - Self Resonant: 4.5MHz Package / Case: Nonstandard DC Resistance (DCR): 1Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.866" L x 0.591" W (22.00mm x 15.00mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 800 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: -SDR2207-561KLTR,SDR 2207-561KLCT,-SDR220 7-561KLCT,SDR2207-56 1KL,SDR2207-561KLTR Base Product Number: SDR2207 Current - Saturation (Isat): 1.3A

Win Source Part Number: 1274539-SDR2207-561KL
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR2207
Type: Drum Core, Wirewound
Package: Tape & Reel (TR),Cut Tape (CT)
Shielding: Unshielded
Inductance: 560 µH
Height - Seated (Max): 0.307" (7.80mm)
Standard Package: 250
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 18 @ 1MHz
Frequency - Self Resonant: 4.5MHz
Package / Case: Nonstandard
DC Resistance (DCR): 1Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.866" L x 0.591" W (22.00mm x 15.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 800 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: -SDR2207-561KLTR,SDR2207-561KLCT,-SDR2207-561KLCT,SDR2207-561KL,SDR2207-561KLTR
Base Product Number: SDR2207
Current - Saturation (Isat): 1.3A

Buy Now Datasheet
Surface Mount Power Inductor, Sdr2207 Series, 560 H, 10%, Unshielded, 1 Ohm, 800 Ma Rohs Compliant Bourns - 06X7341 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Sdr2207 Series, 560 H, 10%, Unshielded, 1 Ohm, 800 Ma Rohs Compliant Bourns
06X7341
Surface Mount Power Inductor, Sdr2207 Series, 560 H, 10%, Unshielded, 1 Ohm, 800 Ma Rohs Compliant Bourns 06X7341
Surface Mount Power Inductor, SDR2207 Series, 560 H, 10%, Unshielded, 1 ohm, 800 mA RoHS Compliant: Yes

Surface Mount Power Inductor, SDR2207 Series, 560 H, 10%, Unshielded, 1 ohm, 800 mA RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor,ferrite,560Uh,10+% Tol,10-% Tol,8759-Case Rohs Compliant Bourns - 61J8476 - Newark, An Avnet Company
Chicago, IL, United States
Inductor,ferrite,560Uh,10+% Tol,10-% Tol,8759-Case Rohs Compliant Bourns
61J8476
Inductor,ferrite,560Uh,10+% Tol,10-% Tol,8759-Case Rohs Compliant Bourns 61J8476
Inductor,Ferrite,560 uH,10+% Tol,10-% Tol,8759-Case RoHS Compliant: Yes

Inductor,Ferrite,560uH,10+% Tol,10-% Tol,8759-Case RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SDR2207-561KLTR-ND 71-SDR2207-561KL 1274539-SDR2207-561KL 06X7341 61J8476
Product Name Fixed Inductors SMD 560UH 800MA 1 OHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Surface Mount Power Inductor, Sdr2207 Series, 560 H, 10%, Unshielded, 1 Ohm, 800 Ma Rohs Compliant Bourns Inductor,ferrite,560Uh,10+% Tol,10-% Tol,8759-Case Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-DKFP-C21C-D827-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details