Bourns, Inc. Inductors, Coils, Chokes - Fixed Inductors SDR2207-560KL

Description
Win Source Part Number: 1274546-SDR2207-560K L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR2207 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 56 µH Height - Seated (Max): 0.307" (7.80mm) Standard Package: 250 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 25 @ 2MHz Frequency - Self Resonant: 8.3MHz Package / Case: Nonstandard DC Resistance (DCR): 96.5mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.866" L x 0.591" W (22.00mm x 15.00mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.6 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SDR2207-560KLDKR,SDR 2207-560KL,SDR2207-5 60KLCT,SDR2207-560KL TR Base Product Number: SDR2207 Current - Saturation (Isat): 4.5A
Request a Quote Datasheet
Description
Win Source Part Number: 1274546-SDR2207-560K L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR2207 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 56 µH Height - Seated (Max): 0.307" (7.80mm) Standard Package: 250 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 25 @ 2MHz Frequency - Self Resonant: 8.3MHz Package / Case: Nonstandard DC Resistance (DCR): 96.5mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.866" L x 0.591" W (22.00mm x 15.00mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.6 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SDR2207-560KLDKR,SDR 2207-560KL,SDR2207-5 60KLCT,SDR2207-560KL TR Base Product Number: SDR2207 Current - Saturation (Isat): 4.5A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274546-SDR2207-560KL
Inductors, Coils, Chokes - Fixed Inductors 1274546-SDR2207-560KL
Win Source Part Number: 1274546-SDR2207-560K L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR2207 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 56 µH Height - Seated (Max): 0.307" (7.80mm) Standard Package: 250 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 25 @ 2MHz Frequency - Self Resonant: 8.3MHz Package / Case: Nonstandard DC Resistance (DCR): 96.5mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.866" L x 0.591" W (22.00mm x 15.00mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.6 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SDR2207-560KLDKR,SDR 2207-560KL,SDR2207-5 60KLCT,SDR2207-560KL TR Base Product Number: SDR2207 Current - Saturation (Isat): 4.5A

Win Source Part Number: 1274546-SDR2207-560KL
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR2207
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 56 µH
Height - Seated (Max): 0.307" (7.80mm)
Standard Package: 250
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 25 @ 2MHz
Frequency - Self Resonant: 8.3MHz
Package / Case: Nonstandard
DC Resistance (DCR): 96.5mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.866" L x 0.591" W (22.00mm x 15.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.6 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SDR2207-560KLDKR,SDR2207-560KL,SDR2207-560KLCT,SDR2207-560KLTR
Base Product Number: SDR2207
Current - Saturation (Isat): 4.5A

Buy Now Datasheet
Fixed Inductors - SDR2207-560KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR2207-560KLTR-ND
Fixed Inductors SDR2207-560KLTR-ND
56µH Unshielded Wirewound Inductor 2.6A 96.5mOhm Max Nonstandard

56µH Unshielded Wirewound Inductor 2.6A 96.5mOhm Max Nonstandard

Buy Now Datasheet
SMD 56UH 2.6A 96.5MOHM Inductor and Choke - 71-SDR2207-560KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 56UH 2.6A 96.5MOHM Inductor and Choke
71-SDR2207-560KL
SMD 56UH 2.6A 96.5MOHM Inductor and Choke 71-SDR2207-560KL
FIXED IND 56UH 2.6A 96.5MOHM SMD Product overview: SDR2207-560KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 56UH, 2.6A, 96.5MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 56UH, 2.6A, 96.5MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR2207-560KL can be used for catalog matching and distributor lookup.

FIXED IND 56UH 2.6A 96.5MOHM SMD Product overview: SDR2207-560KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 56UH, 2.6A, 96.5MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 56UH, 2.6A, 96.5MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR2207-560KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Power Inductor, Sdr2207 Series, 56 H, 10%, Unshielded, 0.0965 Ohm, 2.6 A Rohs Compliant Bourns - 06X7340 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Sdr2207 Series, 56 H, 10%, Unshielded, 0.0965 Ohm, 2.6 A Rohs Compliant Bourns
06X7340
Surface Mount Power Inductor, Sdr2207 Series, 56 H, 10%, Unshielded, 0.0965 Ohm, 2.6 A Rohs Compliant Bourns 06X7340
Surface Mount Power Inductor, SDR2207 Series, 56 H, 10%, Unshielded, 0.0965 ohm, 2.6 A RoHS Compliant: Yes

Surface Mount Power Inductor, SDR2207 Series, 56 H, 10%, Unshielded, 0.0965 ohm, 2.6 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1274546-SDR2207-560KL SDR2207-560KLTR-ND 71-SDR2207-560KL 06X7340
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors SMD 56UH 2.6A 96.5MOHM Inductor and Choke Surface Mount Power Inductor, Sdr2207 Series, 56 H, 10%, Unshielded, 0.0965 Ohm, 2.6 A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2333JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - 1712-3627575047CR27MTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-33N 0402CS-33NXJRW , 0402CS-33NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details