4.7µH Unshielded Wirewound Inductor 8.5A 8.8mOhm Max Nonstandard
FIXED IND 4.7UH 8.5A 8.8MOHM SMD Product overview: SDR2207-4R7M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 8.5A, 8.8MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 8.5A, 8.8MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR2207-4R7M can be used for catalog matching and distributor lookup.
Win Source Part Number: 1274516-SDR2207-4R7M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR2207
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Unshielded
Inductance: 4.7 µH
Height - Seated (Max): 0.307" (7.80mm)
Standard Package: 250
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 38 @ 3MHz
Frequency - Self Resonant: 33MHz
Package / Case: Nonstandard
DC Resistance (DCR): 8.8mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.866" L x 0.591" W (22.00mm x 15.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 8.5 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Base Product Number: SDR2207
Product Status: Obsolete
Current - Saturation (Isat): 15A
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | SDR2207-4R7M-ND | 71-SDR2207-4R7M | 1274516-SDR2207-4R7M |
| Product Name | Fixed Inductors | SMD 4.7UH 8.5A 8.8MOHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | |
| Configuration | Fixed | Fixed | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |