Bourns, Inc. Fixed Inductors SDR2207-391KL

Description
390µH Unshielded Wirewound Inductor 900mA 680mOhm Max Nonstandard
Request a Quote Datasheet
Description
390µH Unshielded Wirewound Inductor 900mA 680mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SDR2207-391KL-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR2207-391KL-ND
Fixed Inductors SDR2207-391KL-ND
390µH Unshielded Wirewound Inductor 900mA 680mOhm Max Nonstandard

390µH Unshielded Wirewound Inductor 900mA 680mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274530-SDR2207-391KL
Inductors, Coils, Chokes - Fixed Inductors 1274530-SDR2207-391KL
Win Source Part Number: 1274530-SDR2207-391K L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR2207 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 390 µH Height - Seated (Max): 0.307" (7.80mm) Standard Package: 250 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 17 @ 1MHz Frequency - Self Resonant: 4.9MHz Package / Case: Nonstandard DC Resistance (DCR): 680mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.866" L x 0.591" W (22.00mm x 15.00mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 900 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Base Product Number: SDR2207 Current - Saturation (Isat): 1.7A

Win Source Part Number: 1274530-SDR2207-391KL
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR2207
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Unshielded
Inductance: 390 µH
Height - Seated (Max): 0.307" (7.80mm)
Standard Package: 250
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 17 @ 1MHz
Frequency - Self Resonant: 4.9MHz
Package / Case: Nonstandard
DC Resistance (DCR): 680mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.866" L x 0.591" W (22.00mm x 15.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 900 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Base Product Number: SDR2207
Current - Saturation (Isat): 1.7A

Buy Now Datasheet
390UH 900MA 680MOHM Inductor and Choke - 71-SDR2207-391KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
390UH 900MA 680MOHM Inductor and Choke
71-SDR2207-391KL
390UH 900MA 680MOHM Inductor and Choke 71-SDR2207-391KL
FIXED IND 390UH 900MA 680MOHM SM Product overview: SDR2207-391KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390UH, 900MA, 680MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 390UH, 900MA, 680MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR2207-391KL can be used for catalog matching and distributor lookup.

FIXED IND 390UH 900MA 680MOHM SM Product overview: SDR2207-391KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390UH, 900MA, 680MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 390UH, 900MA, 680MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR2207-391KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Power Inductor, Sdr2207 Series, 390 H, 10%, Unshielded, 0.68 Ohm, 900 Ma Rohs Compliant Bourns - 06X7336 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Sdr2207 Series, 390 H, 10%, Unshielded, 0.68 Ohm, 900 Ma Rohs Compliant Bourns
06X7336
Surface Mount Power Inductor, Sdr2207 Series, 390 H, 10%, Unshielded, 0.68 Ohm, 900 Ma Rohs Compliant Bourns 06X7336
Surface Mount Power Inductor, SDR2207 Series, 390 H, 10%, Unshielded, 0.68 ohm, 900 mA RoHS Compliant: Yes

Surface Mount Power Inductor, SDR2207 Series, 390 H, 10%, Unshielded, 0.68 ohm, 900 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SDR2207-391KL-ND 1274530-SDR2207-391KL 71-SDR2207-391KL 06X7336
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors 390UH 900MA 680MOHM Inductor and Choke Surface Mount Power Inductor, Sdr2207 Series, 390 H, 10%, Unshielded, 0.68 Ohm, 900 Ma Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data