Bourns, Inc. Fixed Inductors SDR2207-390KL

Description
39µH Unshielded Wirewound Inductor 3.2A 65mOhm Max Nonstandard
Request a Quote Datasheet
Description
39µH Unshielded Wirewound Inductor 3.2A 65mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SDR2207-390KL-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR2207-390KL-ND
Fixed Inductors SDR2207-390KL-ND
39µH Unshielded Wirewound Inductor 3.2A 65mOhm Max Nonstandard

39µH Unshielded Wirewound Inductor 3.2A 65mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Power Inductor, Sdr2207 Series, 39 H, 10%, Unshielded, 0.065 Ohm, 3.2 A Rohs Compliant Bourns - 06X7335 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Sdr2207 Series, 39 H, 10%, Unshielded, 0.065 Ohm, 3.2 A Rohs Compliant Bourns
06X7335
Surface Mount Power Inductor, Sdr2207 Series, 39 H, 10%, Unshielded, 0.065 Ohm, 3.2 A Rohs Compliant Bourns 06X7335
Surface Mount Power Inductor, SDR2207 Series, 39 H, 10%, Unshielded, 0.065 ohm, 3.2 A RoHS Compliant: Yes

Surface Mount Power Inductor, SDR2207 Series, 39 H, 10%, Unshielded, 0.065 ohm, 3.2 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SDR2207-390KL-ND 06X7335
Product Name Fixed Inductors Surface Mount Power Inductor, Sdr2207 Series, 39 H, 10%, Unshielded, 0.065 Ohm, 3.2 A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2223JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
High Frequency & RF Inductors - 2-1624113-9 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0100 microH
View Details
2 suppliers
0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-561 0402AF-561XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details