Bourns, Inc. Fixed Inductors SDR2207-330YL

Description
33µH Unshielded Inductor 3.4A 58.4mOhm Max Nonstandard
Request a Quote Datasheet
Description
33µH Unshielded Inductor 3.4A 58.4mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SDR2207-330YLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR2207-330YLCT-ND
Fixed Inductors SDR2207-330YLCT-ND
33µH Unshielded Inductor 3.4A 58.4mOhm Max Nonstandard

33µH Unshielded Inductor 3.4A 58.4mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR2207-330YLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR2207-330YLDKR-ND
Fixed Inductors SDR2207-330YLDKR-ND
33µH Unshielded Inductor 3.4A 58.4mOhm Max Nonstandard

33µH Unshielded Inductor 3.4A 58.4mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR2207-330YLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR2207-330YLTR-ND
Fixed Inductors SDR2207-330YLTR-ND
33µH Unshielded Inductor 3.4A 58.4mOhm Max Nonstandard

33µH Unshielded Inductor 3.4A 58.4mOhm Max Nonstandard

Buy Now Datasheet
SMD 33UH 3.4A 58.4MOHM Inductor and Choke - 71-SDR2207-330YL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 33UH 3.4A 58.4MOHM Inductor and Choke
71-SDR2207-330YL
SMD 33UH 3.4A 58.4MOHM Inductor and Choke 71-SDR2207-330YL
FIXED IND 33UH 3.4A 58.4MOHM SMD Product overview: SDR2207-330YL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 3.4A, 58.4MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 3.4A, 58.4MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR2207-330YL can be used for catalog matching and distributor lookup.

FIXED IND 33UH 3.4A 58.4MOHM SMD Product overview: SDR2207-330YL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 3.4A, 58.4MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 3.4A, 58.4MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR2207-330YL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274549-SDR2207-330YL
Inductors, Coils, Chokes - Fixed Inductors 1274549-SDR2207-330YL
Win Source Part Number: 1274549-SDR2207-330Y L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR2207 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 33 µH Height - Seated (Max): 0.307" (7.80mm) Standard Package: 250 Mounting: SMD (SMT) Tolerance: ±15% Material - Core: Ferrite Q @ Freq: 27 @ 3MHz Frequency - Self Resonant: 11MHz Package / Case: Nonstandard DC Resistance (DCR): 58.4mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.866" L x 0.591" W (22.00mm x 15.00mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.4 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: SDR2207-330YL,SDR220 7330YL,SDR2207-330YL CT,SDR2207-330YLDKR, SDR2207-330YLTR Base Product Number: SDR2207 Current - Saturation (Isat): 5.5A

Win Source Part Number: 1274549-SDR2207-330YL
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR2207
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 33 µH
Height - Seated (Max): 0.307" (7.80mm)
Standard Package: 250
Mounting: SMD (SMT)
Tolerance: ±15%
Material - Core: Ferrite
Q @ Freq: 27 @ 3MHz
Frequency - Self Resonant: 11MHz
Package / Case: Nonstandard
DC Resistance (DCR): 58.4mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.866" L x 0.591" W (22.00mm x 15.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.4 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: SDR2207-330YL,SDR2207330YL,SDR2207-330YLCT,SDR2207-330YLDKR,SDR2207-330YLTR
Base Product Number: SDR2207
Current - Saturation (Isat): 5.5A

Buy Now Datasheet
Inductor, Un-Shielded, 33Uh, 5.5A, Smd; Inductance Bourns - 61J8467 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 33Uh, 5.5A, Smd; Inductance Bourns
61J8467
Inductor, Un-Shielded, 33Uh, 5.5A, Smd; Inductance Bourns 61J8467
INDUCTOR, UN-SHIELDED, 33UH, 5.5A, SMD; Inductance:33µH; RMS Current (Irms):3.4A; Inductor Construction:Unshiel ded; Saturation Current (Isat):5.5A; Product Range:SDR2207 Series; Power Inductor Case:22mm x 15mm x 7mm; Q Factor:27 RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 33UH, 5.5A, SMD; Inductance:33µH; RMS Current (Irms):3.4A; Inductor Construction:Unshielded; Saturation Current (Isat):5.5A; Product Range:SDR2207 Series; Power Inductor Case:22mm x 15mm x 7mm; Q Factor:27 RoHS Compliant: Yes

Supplier's Site
Surface Mount Power Inductor, Sdr2207 Series, 33 H, 15%, Unshielded, 0.0584 Ohm, 3.4 A Rohs Compliant Bourns - 45W6406 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Sdr2207 Series, 33 H, 15%, Unshielded, 0.0584 Ohm, 3.4 A Rohs Compliant Bourns
45W6406
Surface Mount Power Inductor, Sdr2207 Series, 33 H, 15%, Unshielded, 0.0584 Ohm, 3.4 A Rohs Compliant Bourns 45W6406
Surface Mount Power Inductor, SDR2207 Series, 33 H, 15%, Unshielded, 0.0584 ohm, 3.4 A RoHS Compliant: Yes

Surface Mount Power Inductor, SDR2207 Series, 33 H, 15%, Unshielded, 0.0584 ohm, 3.4 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SDR2207-330YLCT-ND 71-SDR2207-330YL 1274549-SDR2207-330YL 61J8467 45W6406
Product Name Fixed Inductors SMD 33UH 3.4A 58.4MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Inductor, Un-Shielded, 33Uh, 5.5A, Smd; Inductance Bourns Surface Mount Power Inductor, Sdr2207 Series, 33 H, 15%, Unshielded, 0.0584 Ohm, 3.4 A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

UT/ET Series Common Mode Inductors - ET3542-055 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 10000 to 300 microH
View Details
2 suppliers
Fixed Inductors - 50-ECS-MPIP0420-4R7MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details