Bourns, Inc. SMD 33UH 3.4A 58.4MOHM Inductor and Choke SDR2207-330KL

Description
FIXED IND 33UH 3.4A 58.4MOHM SMD Product overview: SDR2207-330KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 3.4A, 58.4MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 3.4A, 58.4MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR2207-330KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 33UH 3.4A 58.4MOHM SMD Product overview: SDR2207-330KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 3.4A, 58.4MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 3.4A, 58.4MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR2207-330KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 33UH 3.4A 58.4MOHM Inductor and Choke - 71-SDR2207-330KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 33UH 3.4A 58.4MOHM Inductor and Choke
71-SDR2207-330KL
SMD 33UH 3.4A 58.4MOHM Inductor and Choke 71-SDR2207-330KL
FIXED IND 33UH 3.4A 58.4MOHM SMD Product overview: SDR2207-330KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 3.4A, 58.4MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 3.4A, 58.4MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR2207-330KL can be used for catalog matching and distributor lookup.

FIXED IND 33UH 3.4A 58.4MOHM SMD Product overview: SDR2207-330KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 3.4A, 58.4MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 3.4A, 58.4MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR2207-330KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274531-SDR2207-330KL
Inductors, Coils, Chokes - Fixed Inductors 1274531-SDR2207-330KL
Win Source Part Number: 1274531-SDR2207-330K L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR2207 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 33 µH Height - Seated (Max): 0.307" (7.80mm) Standard Package: 250 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 27 @ 3MHz Frequency - Self Resonant: 11MHz Package / Case: Nonstandard DC Resistance (DCR): 58.4mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.866" L x 0.591" W (22.00mm x 15.00mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.4 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Base Product Number: SDR2207 Current - Saturation (Isat): 5.5A

Win Source Part Number: 1274531-SDR2207-330KL
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR2207
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Unshielded
Inductance: 33 µH
Height - Seated (Max): 0.307" (7.80mm)
Standard Package: 250
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 27 @ 3MHz
Frequency - Self Resonant: 11MHz
Package / Case: Nonstandard
DC Resistance (DCR): 58.4mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.866" L x 0.591" W (22.00mm x 15.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.4 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Base Product Number: SDR2207
Current - Saturation (Isat): 5.5A

Buy Now Datasheet
Fixed Inductors - SDR2207-330KL-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR2207-330KL-ND
Fixed Inductors SDR2207-330KL-ND
33µH Unshielded Wirewound Inductor 3.4A 58.4mOhm Max Nonstandard

33µH Unshielded Wirewound Inductor 3.4A 58.4mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Power Inductor, Sdr2207 Series, 33 H, 15%, Unshielded, 58.3 Ohm, 3.4 A Rohs Compliant Bourns - 06X7333 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Sdr2207 Series, 33 H, 15%, Unshielded, 58.3 Ohm, 3.4 A Rohs Compliant Bourns
06X7333
Surface Mount Power Inductor, Sdr2207 Series, 33 H, 15%, Unshielded, 58.3 Ohm, 3.4 A Rohs Compliant Bourns 06X7333
Surface Mount Power Inductor, SDR2207 Series, 33 H, 15%, Unshielded, 58.3 ohm, 3.4 A RoHS Compliant: Yes

Surface Mount Power Inductor, SDR2207 Series, 33 H, 15%, Unshielded, 58.3 ohm, 3.4 A RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Un-Shielded, 33Uh, 5.5A, Smd; Inductance Bourns - 61J8466 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 33Uh, 5.5A, Smd; Inductance Bourns
61J8466
Inductor, Un-Shielded, 33Uh, 5.5A, Smd; Inductance Bourns 61J8466
INDUCTOR, UN-SHIELDED, 33UH, 5.5A, SMD; Inductance:33µH; RMS Current (Irms):3.4A; Inductor Construction:Unshiel ded; Saturation Current (Isat):5.5A; Product Range:SDR2207 Series; DC Resistance Max:58.3ohm; Inductance Tolerance:± 15% RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 33UH, 5.5A, SMD; Inductance:33µH; RMS Current (Irms):3.4A; Inductor Construction:Unshielded; Saturation Current (Isat):5.5A; Product Range:SDR2207 Series; DC Resistance Max:58.3ohm; Inductance Tolerance:± 15% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SDR2207-330KL 1274531-SDR2207-330KL SDR2207-330KL-ND 06X7333 61J8466
Product Name SMD 33UH 3.4A 58.4MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Surface Mount Power Inductor, Sdr2207 Series, 33 H, 15%, Unshielded, 58.3 Ohm, 3.4 A Rohs Compliant Bourns Inductor, Un-Shielded, 33Uh, 5.5A, Smd; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 33 microH 33 microH 33 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J154JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - 3631B101LT-ND - DigiKey
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Common Mode Chokes - 486-DKFP-D21D-0210-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details