Bourns, Inc. Fixed Inductors SDR2207-2R2ML

Description
FIXED IND 2.2UH 13A 7.5 MOHM SMD
Request a Quote Datasheet
Description
FIXED IND 2.2UH 13A 7.5 MOHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SDR2207-2R2MLDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 2.2UH 13A 7.5 MOHM SMD

FIXED IND 2.2UH 13A 7.5 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 118-SDR2207-2R2MLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR2207-2R2MLCT-ND
Fixed Inductors 118-SDR2207-2R2MLCT-ND
2.2µH Unshielded Wirewound Inductor 13A 7.5mOhm Max Nonstandard

2.2µH Unshielded Wirewound Inductor 13A 7.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR2207-2R2MLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR2207-2R2MLTR-ND
Fixed Inductors 118-SDR2207-2R2MLTR-ND
2.2µH Unshielded Wirewound Inductor 13A 7.5mOhm Max Nonstandard

2.2µH Unshielded Wirewound Inductor 13A 7.5mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 118-SDR2207-2R2MLDKR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-C21C-2N3L-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
High Current Rod Core Inductor - FIRCH-3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.6 microH
DCR 0.0100 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-MPIP0420-1R0MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details