Bourns, Inc. Fixed Inductors SDR2207-271KL

Description
270µH Unshielded Wirewound Inductor 1.1A 470mOhm Max Nonstandard
Request a Quote Datasheet
Description
270µH Unshielded Wirewound Inductor 1.1A 470mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SDR2207-271KL-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR2207-271KL-ND
Fixed Inductors SDR2207-271KL-ND
270µH Unshielded Wirewound Inductor 1.1A 470mOhm Max Nonstandard

270µH Unshielded Wirewound Inductor 1.1A 470mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274533-SDR2207-271KL
Inductors, Coils, Chokes - Fixed Inductors 1274533-SDR2207-271KL
Win Source Part Number: 1274533-SDR2207-271K L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR2207 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 270 µH Height - Seated (Max): 0.307" (7.80mm) Standard Package: 250 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 17 @ 2MHz Frequency - Self Resonant: 5.3MHz Package / Case: Nonstandard DC Resistance (DCR): 470mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.866" L x 0.591" W (22.00mm x 15.00mm) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.1 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Base Product Number: SDR2207 Current - Saturation (Isat): 2.2A

Win Source Part Number: 1274533-SDR2207-271KL
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR2207
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Unshielded
Inductance: 270 µH
Height - Seated (Max): 0.307" (7.80mm)
Standard Package: 250
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 17 @ 2MHz
Frequency - Self Resonant: 5.3MHz
Package / Case: Nonstandard
DC Resistance (DCR): 470mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.866" L x 0.591" W (22.00mm x 15.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.1 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Base Product Number: SDR2207
Current - Saturation (Isat): 2.2A

Buy Now Datasheet
SMD 270UH 1.1A 470MOHM Inductor and Choke - 71-SDR2207-271KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 270UH 1.1A 470MOHM Inductor and Choke
71-SDR2207-271KL
SMD 270UH 1.1A 470MOHM Inductor and Choke 71-SDR2207-271KL
FIXED IND 270UH 1.1A 470MOHM SMD Product overview: SDR2207-271KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 270UH, 1.1A, 470MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 270UH, 1.1A, 470MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR2207-271KL can be used for catalog matching and distributor lookup.

FIXED IND 270UH 1.1A 470MOHM SMD Product overview: SDR2207-271KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 270UH, 1.1A, 470MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 270UH, 1.1A, 470MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR2207-271KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Power Inductor, Sdr2207 Series, 270 H, 10%, Unshielded, 0.47 Ohm, 1.1 A Rohs Compliant Bourns - 06X7330 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Sdr2207 Series, 270 H, 10%, Unshielded, 0.47 Ohm, 1.1 A Rohs Compliant Bourns
06X7330
Surface Mount Power Inductor, Sdr2207 Series, 270 H, 10%, Unshielded, 0.47 Ohm, 1.1 A Rohs Compliant Bourns 06X7330
Surface Mount Power Inductor, SDR2207 Series, 270 H, 10%, Unshielded, 0.47 ohm, 1.1 A RoHS Compliant: Yes

Surface Mount Power Inductor, SDR2207 Series, 270 H, 10%, Unshielded, 0.47 ohm, 1.1 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SDR2207-271KL-ND 1274533-SDR2207-271KL 71-SDR2207-271KL 06X7330
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 270UH 1.1A 470MOHM Inductor and Choke Surface Mount Power Inductor, Sdr2207 Series, 270 H, 10%, Unshielded, 0.47 Ohm, 1.1 A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1620298 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Copper plated ceramic
Q Factor 14
View Details
Dual 40mH 400mA Inductor and Choke - 839-DFKF-18-0001 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 40000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
Fixed Inductors - KQ1008TER27K - 1067839-KQ1008TER27K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.2700 microH
Rated DC Current 690 milliamps
View Details