Bourns, Inc. Fixed Inductors SDR2207-270YL

Description
27µH Unshielded Wirewound Inductor 3.8A 43.5mOhm Max Nonstandard
Request a Quote Datasheet
Description
27µH Unshielded Wirewound Inductor 3.8A 43.5mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SDR2207-270YLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR2207-270YLCT-ND
Fixed Inductors SDR2207-270YLCT-ND
27µH Unshielded Wirewound Inductor 3.8A 43.5mOhm Max Nonstandard

27µH Unshielded Wirewound Inductor 3.8A 43.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR2207-270YLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR2207-270YLTR-ND
Fixed Inductors SDR2207-270YLTR-ND
27µH Unshielded Wirewound Inductor 3.8A 43.5mOhm Max Nonstandard

27µH Unshielded Wirewound Inductor 3.8A 43.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR2207-270YLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR2207-270YLDKR-ND
Fixed Inductors SDR2207-270YLDKR-ND
27µH Unshielded Wirewound Inductor 3.8A 43.5mOhm Max Nonstandard

27µH Unshielded Wirewound Inductor 3.8A 43.5mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Power Inductor, Sdr2207 Series, 27 H, 15%, Unshielded, 0.0435 Ohm, 3.8 A Rohs Compliant Bourns - 06X7329 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Sdr2207 Series, 27 H, 15%, Unshielded, 0.0435 Ohm, 3.8 A Rohs Compliant Bourns
06X7329
Surface Mount Power Inductor, Sdr2207 Series, 27 H, 15%, Unshielded, 0.0435 Ohm, 3.8 A Rohs Compliant Bourns 06X7329
Surface Mount Power Inductor, SDR2207 Series, 27 H, 15%, Unshielded, 0.0435 ohm, 3.8 A RoHS Compliant: Yes

Surface Mount Power Inductor, SDR2207 Series, 27 H, 15%, Unshielded, 0.0435 ohm, 3.8 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SDR2207-270YLCT-ND 06X7329
Product Name Fixed Inductors Surface Mount Power Inductor, Sdr2207 Series, 27 H, 15%, Unshielded, 0.0435 Ohm, 3.8 A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 1849174P - RS Components, Ltd.
Specs
Operating Temperature 150 C (302 F)
Application Common Mode Choke
Inductance Range 22 microH
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-3N9 0201DS-3N9XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - DFK-175-0001-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details