Bourns, Inc. SMD 220UH 1.2A 380MOHM Inductor and Choke SDR2207-221KL

Description
FIXED IND 220UH 1.2A 380MOHM SMD Product overview: SDR2207-221KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220UH, 1.2A, 380MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 220UH, 1.2A, 380MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR2207-221KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 220UH 1.2A 380MOHM SMD Product overview: SDR2207-221KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220UH, 1.2A, 380MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 220UH, 1.2A, 380MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR2207-221KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 220UH 1.2A 380MOHM Inductor and Choke - 71-SDR2207-221KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 220UH 1.2A 380MOHM Inductor and Choke
71-SDR2207-221KL
SMD 220UH 1.2A 380MOHM Inductor and Choke 71-SDR2207-221KL
FIXED IND 220UH 1.2A 380MOHM SMD Product overview: SDR2207-221KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220UH, 1.2A, 380MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 220UH, 1.2A, 380MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR2207-221KL can be used for catalog matching and distributor lookup.

FIXED IND 220UH 1.2A 380MOHM SMD Product overview: SDR2207-221KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220UH, 1.2A, 380MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 220UH, 1.2A, 380MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR2207-221KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SDR2207-221KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR2207-221KLDKR-ND
Fixed Inductors SDR2207-221KLDKR-ND
220µH Unshielded Wirewound Inductor 1.2A 380mOhm Max Nonstandard

220µH Unshielded Wirewound Inductor 1.2A 380mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR2207-221KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR2207-221KLTR-ND
Fixed Inductors SDR2207-221KLTR-ND
220µH Unshielded Wirewound Inductor 1.2A 380mOhm Max Nonstandard

220µH Unshielded Wirewound Inductor 1.2A 380mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR2207-221KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR2207-221KLCT-ND
Fixed Inductors SDR2207-221KLCT-ND
220µH Unshielded Wirewound Inductor 1.2A 380mOhm Max Nonstandard

220µH Unshielded Wirewound Inductor 1.2A 380mOhm Max Nonstandard

Buy Now Datasheet
Inductor,ferrite,220Uh,10+% Tol,10-% Tol,8759-Case Rohs Compliant Bourns - 61J8462 - Newark, An Avnet Company
Chicago, IL, United States
Inductor,ferrite,220Uh,10+% Tol,10-% Tol,8759-Case Rohs Compliant Bourns
61J8462
Inductor,ferrite,220Uh,10+% Tol,10-% Tol,8759-Case Rohs Compliant Bourns 61J8462
Inductor,Ferrite,220 uH,10+% Tol,10-% Tol,8759-Case RoHS Compliant: Yes

Inductor,Ferrite,220uH,10+% Tol,10-% Tol,8759-Case RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SDR2207-221KL SDR2207-221KLDKR-ND 61J8462
Product Name SMD 220UH 1.2A 380MOHM Inductor and Choke Fixed Inductors Inductor,ferrite,220Uh,10+% Tol,10-% Tol,8759-Case Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 220 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-100-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
5 suppliers
Adjustable Inductors - 1956-JLC07E130TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 121
View Details
0.0039uH 250MHz 1.7A Inductor and Choke - 71-0402HP-3N9XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0039 microH
Inductance Tolerance 5 (+/- %)
View Details
Surface Mount Inductors - 2567619 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Core Material Ceramic; Ceramic
Inductance Range 0.0330 microH
View Details