Bourns, Inc. SMD 22UH 4A 39.4 MOHM Inductor and Choke SDR2207-220YL

Description
FIXED IND 22UH 4A 39.4 MOHM SMD Product overview: SDR2207-220YL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 4A, 39.4 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 4A, 39.4 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR2207-220YL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 22UH 4A 39.4 MOHM SMD Product overview: SDR2207-220YL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 4A, 39.4 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 4A, 39.4 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR2207-220YL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 22UH 4A 39.4 MOHM Inductor and Choke - 71-SDR2207-220YL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22UH 4A 39.4 MOHM Inductor and Choke
71-SDR2207-220YL
SMD 22UH 4A 39.4 MOHM Inductor and Choke 71-SDR2207-220YL
FIXED IND 22UH 4A 39.4 MOHM SMD Product overview: SDR2207-220YL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 4A, 39.4 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 4A, 39.4 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR2207-220YL can be used for catalog matching and distributor lookup.

FIXED IND 22UH 4A 39.4 MOHM SMD Product overview: SDR2207-220YL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 4A, 39.4 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 4A, 39.4 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR2207-220YL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SDR2207-220YLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR2207-220YLDKR-ND
Fixed Inductors SDR2207-220YLDKR-ND
22µH Unshielded Wirewound Inductor 4A 39.4mOhm Max Nonstandard

22µH Unshielded Wirewound Inductor 4A 39.4mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR2207-220YLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR2207-220YLCT-ND
Fixed Inductors SDR2207-220YLCT-ND
22µH Unshielded Wirewound Inductor 4A 39.4mOhm Max Nonstandard

22µH Unshielded Wirewound Inductor 4A 39.4mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR2207-220YLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR2207-220YLTR-ND
Fixed Inductors SDR2207-220YLTR-ND
22µH Unshielded Wirewound Inductor 4A 39.4mOhm Max Nonstandard

22µH Unshielded Wirewound Inductor 4A 39.4mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274550-SDR2207-220YL
Inductors, Coils, Chokes - Fixed Inductors 1274550-SDR2207-220YL
Win Source Part Number: 1274550-SDR2207-220Y L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR2207 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 22 µH Height - Seated (Max): 0.307" (7.80mm) Standard Package: 250 Mounting: SMD (SMT) Tolerance: ±15% Material - Core: Ferrite Q @ Freq: 27 @ 3MHz Frequency - Self Resonant: 14MHz Package / Case: Nonstandard DC Resistance (DCR): 39.4mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.866" L x 0.591" W (22.00mm x 15.00mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 4 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SDR2207-220YLDKR,SDR 2207-220YLTR,SDR2207 -220YLCT,SDR2207-220 YL,SDR2207220YL Base Product Number: SDR2207 Current - Saturation (Isat): 6.5A

Win Source Part Number: 1274550-SDR2207-220YL
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR2207
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 22 µH
Height - Seated (Max): 0.307" (7.80mm)
Standard Package: 250
Mounting: SMD (SMT)
Tolerance: ±15%
Material - Core: Ferrite
Q @ Freq: 27 @ 3MHz
Frequency - Self Resonant: 14MHz
Package / Case: Nonstandard
DC Resistance (DCR): 39.4mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.866" L x 0.591" W (22.00mm x 15.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SDR2207-220YLDKR,SDR2207-220YLTR,SDR2207-220YLCT,SDR2207-220YL,SDR2207220YL
Base Product Number: SDR2207
Current - Saturation (Isat): 6.5A

Buy Now Datasheet
Inductor, Un-Shielded, 22Uh, 6.5A, Smd; Inductance Bourns - 61J8461 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 22Uh, 6.5A, Smd; Inductance Bourns
61J8461
Inductor, Un-Shielded, 22Uh, 6.5A, Smd; Inductance Bourns 61J8461
INDUCTOR, UN-SHIELDED, 22UH, 6.5A, SMD; Inductance:22µH; RMS Current (Irms):4A; Inductor Construction:Unshiel ded; Saturation Current (Isat):6.5A; Product Range:SDR2207 Series; DC Resistance Max:0.0394ohm; Inductance Tolerance:± 15% RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 22UH, 6.5A, SMD; Inductance:22µH; RMS Current (Irms):4A; Inductor Construction:Unshielded; Saturation Current (Isat):6.5A; Product Range:SDR2207 Series; DC Resistance Max:0.0394ohm; Inductance Tolerance:± 15% RoHS Compliant: Yes

Supplier's Site
Surface Mount Power Inductor, Sdr2207 Series, 22 H, 15%, Unshielded, 0.0394 Ohm, 4 A Rohs Compliant Bourns - 06X7327 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Sdr2207 Series, 22 H, 15%, Unshielded, 0.0394 Ohm, 4 A Rohs Compliant Bourns
06X7327
Surface Mount Power Inductor, Sdr2207 Series, 22 H, 15%, Unshielded, 0.0394 Ohm, 4 A Rohs Compliant Bourns 06X7327
Surface Mount Power Inductor, SDR2207 Series, 22 H, 15%, Unshielded, 0.0394 ohm, 4 A RoHS Compliant: Yes

Surface Mount Power Inductor, SDR2207 Series, 22 H, 15%, Unshielded, 0.0394 ohm, 4 A RoHS Compliant: Yes

Supplier's Site
Inductor, Un-Shielded, 22Uh, 6.5A, Smd, Full Reel; Inductance Bourns - 83R8917 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 22Uh, 6.5A, Smd, Full Reel; Inductance Bourns
83R8917
Inductor, Un-Shielded, 22Uh, 6.5A, Smd, Full Reel; Inductance Bourns 83R8917
INDUCTOR, UN-SHIELDED, 22UH, 6.5A, SMD, FULL REEL; Inductance:22µH; RMS Current (Irms):4A; Inductor Construction:Unshiel ded; Saturation Current (Isat):6.5A; Product Range:SDR2207 Series; DC Resistance Max:0.0394ohm RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 22UH, 6.5A, SMD, FULL REEL; Inductance:22µH; RMS Current (Irms):4A; Inductor Construction:Unshielded; Saturation Current (Isat):6.5A; Product Range:SDR2207 Series; DC Resistance Max:0.0394ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SDR2207-220YL SDR2207-220YLDKR-ND 1274550-SDR2207-220YL 61J8461 06X7327 83R8917
Product Name SMD 22UH 4A 39.4 MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Inductor, Un-Shielded, 22Uh, 6.5A, Smd; Inductance Bourns Surface Mount Power Inductor, Sdr2207 Series, 22 H, 15%, Unshielded, 0.0394 Ohm, 4 A Rohs Compliant Bourns Inductor, Un-Shielded, 22Uh, 6.5A, Smd, Full Reel; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Inductance Range 22 microH 22 microH 22 microH 22 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers