Bourns, Inc. SMD 1.8UH 13A 4.5 MOHM Inductor and Choke SDR2207-1R8ML

Description
FIXED IND 1.8UH 13A 4.5 MOHM SMD Product overview: SDR2207-1R8ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.8UH, 13A, 4.5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.8UH, 13A, 4.5 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR2207-1R8ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1.8UH 13A 4.5 MOHM SMD Product overview: SDR2207-1R8ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.8UH, 13A, 4.5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.8UH, 13A, 4.5 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR2207-1R8ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1.8UH 13A 4.5 MOHM Inductor and Choke - 71-SDR2207-1R8ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.8UH 13A 4.5 MOHM Inductor and Choke
71-SDR2207-1R8ML
SMD 1.8UH 13A 4.5 MOHM Inductor and Choke 71-SDR2207-1R8ML
FIXED IND 1.8UH 13A 4.5 MOHM SMD Product overview: SDR2207-1R8ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.8UH, 13A, 4.5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.8UH, 13A, 4.5 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR2207-1R8ML can be used for catalog matching and distributor lookup.

FIXED IND 1.8UH 13A 4.5 MOHM SMD Product overview: SDR2207-1R8ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.8UH, 13A, 4.5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.8UH, 13A, 4.5 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR2207-1R8ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1327861-SDR2207-1R8ML - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327861-SDR2207-1R8ML
Inductors, Coils, Chokes - Fixed Inductors 1327861-SDR2207-1R8ML
Manufacturer: Bourns Inc. Win Source Part Number: 1327861-SDR2207-1R8M L Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Unshielded Size / Dimension: 0.866" L x 0.591" W (22.00mm x 15.00mm) Inductance: 1.8 µH Height - Seated (Max): 0.307" (7.80mm) Standard Package: 250 Mounting: Surface Mount Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 31 @ 3MHz Frequency - Self Resonant: 51MHz DC Resistance (DCR): 4.5mOhm Max Temperature Range - Operating: -40°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) Current Rating (Amps): 13 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: -SDR2207-1R8ML,SDR22 07-1R8MLTR,-SDR2207- 1R8MLCT,SDR2207-1R8M LCT,SDR22071R8ML,-SD R2207-1R8MLTR Base Product Number: SDR2207 Current - Saturation (Isat): 25A RoHS Status: ROHS3 Compliant

Manufacturer: Bourns Inc.
Win Source Part Number: 1327861-SDR2207-1R8ML
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Unshielded
Size / Dimension: 0.866" L x 0.591" W (22.00mm x 15.00mm)
Inductance: 1.8 µH
Height - Seated (Max): 0.307" (7.80mm)
Standard Package: 250
Mounting: Surface Mount
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 31 @ 3MHz
Frequency - Self Resonant: 51MHz
DC Resistance (DCR): 4.5mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
Current Rating (Amps): 13 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: -SDR2207-1R8ML,SDR2207-1R8MLTR,-SDR2207-1R8MLCT,SDR2207-1R8MLCT,SDR22071R8ML,-SDR2207-1R8MLTR
Base Product Number: SDR2207
Current - Saturation (Isat): 25A
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Fixed Inductors - 118-SDR2207-1R8MLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR2207-1R8MLTR-ND
Fixed Inductors 118-SDR2207-1R8MLTR-ND
1.8µH Unshielded Wirewound Inductor 13A 4.5mOhm Max Nonstandard

1.8µH Unshielded Wirewound Inductor 13A 4.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR2207-1R8MLDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1.8UH 13A 4.5 MOHM SMD

FIXED IND 1.8UH 13A 4.5 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 118-SDR2207-1R8MLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR2207-1R8MLCT-ND
Fixed Inductors 118-SDR2207-1R8MLCT-ND
1.8µH Unshielded Wirewound Inductor 13A 4.5mOhm Max Nonstandard

1.8µH Unshielded Wirewound Inductor 13A 4.5mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SDR2207-1R8ML 1327861-SDR2207-1R8ML 118-SDR2207-1R8MLTR-ND
Product Name SMD 1.8UH 13A 4.5 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 1.8 microH 1.8 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R2-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-1R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1.5 microH
DCR 0.0081 ohms
View Details
2 suppliers