Bourns, Inc. SMD 1.5UH 15A 5 MOHM Inductor and Choke SDR2207-1R5ML

Description
FIXED IND 1.5UH 15A 5 MOHM SMD Product overview: SDR2207-1R5ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 15A, 5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 15A, 5 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR2207-1R5ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1.5UH 15A 5 MOHM SMD Product overview: SDR2207-1R5ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 15A, 5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 15A, 5 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR2207-1R5ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1.5UH 15A 5 MOHM Inductor and Choke - 71-SDR2207-1R5ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.5UH 15A 5 MOHM Inductor and Choke
71-SDR2207-1R5ML
SMD 1.5UH 15A 5 MOHM Inductor and Choke 71-SDR2207-1R5ML
FIXED IND 1.5UH 15A 5 MOHM SMD Product overview: SDR2207-1R5ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 15A, 5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 15A, 5 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR2207-1R5ML can be used for catalog matching and distributor lookup.

FIXED IND 1.5UH 15A 5 MOHM SMD Product overview: SDR2207-1R5ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 15A, 5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 15A, 5 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR2207-1R5ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SDR2207-1R5ML-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR2207-1R5ML-ND
Fixed Inductors SDR2207-1R5ML-ND
1.5µH Unshielded Wirewound Inductor 15A 5mOhm Max Nonstandard

1.5µH Unshielded Wirewound Inductor 15A 5mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274538-SDR2207-1R5ML
Inductors, Coils, Chokes - Fixed Inductors 1274538-SDR2207-1R5ML
Win Source Part Number: 1274538-SDR2207-1R5M L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR2207 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 1.5 µH Height - Seated (Max): 0.307" (7.80mm) Standard Package: 250 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 30 @ 3MHz Frequency - Self Resonant: 60MHz Package / Case: Nonstandard DC Resistance (DCR): 5mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.866" L x 0.591" W (22.00mm x 15.00mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 15 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Base Product Number: SDR2207 Current - Saturation (Isat): 25A

Win Source Part Number: 1274538-SDR2207-1R5ML
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR2207
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Unshielded
Inductance: 1.5 µH
Height - Seated (Max): 0.307" (7.80mm)
Standard Package: 250
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 30 @ 3MHz
Frequency - Self Resonant: 60MHz
Package / Case: Nonstandard
DC Resistance (DCR): 5mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.866" L x 0.591" W (22.00mm x 15.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 15 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Base Product Number: SDR2207
Current - Saturation (Isat): 25A

Buy Now Datasheet
Surface Mount Power Inductor, Sdr2207 Series, 1.5 H, 20%, Unshielded, 5000 Ohm, 15 A Rohs Compliant Bourns - 06X7317 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Sdr2207 Series, 1.5 H, 20%, Unshielded, 5000 Ohm, 15 A Rohs Compliant Bourns
06X7317
Surface Mount Power Inductor, Sdr2207 Series, 1.5 H, 20%, Unshielded, 5000 Ohm, 15 A Rohs Compliant Bourns 06X7317
Surface Mount Power Inductor, SDR2207 Series, 1.5 H, 20%, Unshielded, 5000 ohm, 15 A RoHS Compliant: Yes

Surface Mount Power Inductor, SDR2207 Series, 1.5 H, 20%, Unshielded, 5000 ohm, 15 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SDR2207-1R5ML SDR2207-1R5ML-ND 1274538-SDR2207-1R5ML 06X7317
Product Name SMD 1.5UH 15A 5 MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Surface Mount Power Inductor, Sdr2207 Series, 1.5 H, 20%, Unshielded, 5000 Ohm, 15 A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Inductance Range 1.5 microH 1.5 microH
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1910166P - RS Components, Ltd.
Specs
Inductance Range 33 microH
Rated DC Current 105 milliamps
Standards and Certifications RoHS
View Details
Common Mode Chokes - 486-3-127-620-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KQ0603TTE33NJ - 1067829-KQ0603TTE33NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0330 microH
View Details
2 suppliers