Bourns, Inc. SMD 18UH 4.6A 33 MOHM Inductor and Choke SDR2207-180YL

Description
FIXED IND 18UH 4.6A 33 MOHM SMD Product overview: SDR2207-180YL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18UH, 4.6A, 33 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 18UH, 4.6A, 33 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR2207-180YL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 18UH 4.6A 33 MOHM SMD Product overview: SDR2207-180YL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18UH, 4.6A, 33 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 18UH, 4.6A, 33 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR2207-180YL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 18UH 4.6A 33 MOHM Inductor and Choke - 71-SDR2207-180YL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 18UH 4.6A 33 MOHM Inductor and Choke
71-SDR2207-180YL
SMD 18UH 4.6A 33 MOHM Inductor and Choke 71-SDR2207-180YL
FIXED IND 18UH 4.6A 33 MOHM SMD Product overview: SDR2207-180YL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18UH, 4.6A, 33 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 18UH, 4.6A, 33 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR2207-180YL can be used for catalog matching and distributor lookup.

FIXED IND 18UH 4.6A 33 MOHM SMD Product overview: SDR2207-180YL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18UH, 4.6A, 33 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 18UH, 4.6A, 33 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR2207-180YL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274551-SDR2207-180YL
Inductors, Coils, Chokes - Fixed Inductors 1274551-SDR2207-180YL
Win Source Part Number: 1274551-SDR2207-180Y L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR2207 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 18 µH Height - Seated (Max): 0.307" (7.80mm) Standard Package: 250 Mounting: SMD (SMT) Tolerance: ±15% Material - Core: Ferrite Q @ Freq: 46 @ 5MHz Frequency - Self Resonant: 15MHz Package / Case: Nonstandard DC Resistance (DCR): 33mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.866" L x 0.591" W (22.00mm x 15.00mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 4.6 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SDR2207-180YLDKR,SDR 2207-180YLCT,SDR2207 -180YLTR,SDR2207-180 YL Base Product Number: SDR2207 Current - Saturation (Isat): 8A

Win Source Part Number: 1274551-SDR2207-180YL
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR2207
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 18 µH
Height - Seated (Max): 0.307" (7.80mm)
Standard Package: 250
Mounting: SMD (SMT)
Tolerance: ±15%
Material - Core: Ferrite
Q @ Freq: 46 @ 5MHz
Frequency - Self Resonant: 15MHz
Package / Case: Nonstandard
DC Resistance (DCR): 33mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.866" L x 0.591" W (22.00mm x 15.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4.6 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SDR2207-180YLDKR,SDR2207-180YLCT,SDR2207-180YLTR,SDR2207-180YL
Base Product Number: SDR2207
Current - Saturation (Isat): 8A

Buy Now Datasheet
Fixed Inductors - SDR2207-180YLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR2207-180YLTR-ND
Fixed Inductors SDR2207-180YLTR-ND
18µH Unshielded Wirewound Inductor 4.6A 33mOhm Max Nonstandard

18µH Unshielded Wirewound Inductor 4.6A 33mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Power Inductor, Sdr2207 Series, 18 H, 15%, Unshielded, 0.033 Ohm, 4.6 A Rohs Compliant Bourns - 06X7323 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Sdr2207 Series, 18 H, 15%, Unshielded, 0.033 Ohm, 4.6 A Rohs Compliant Bourns
06X7323
Surface Mount Power Inductor, Sdr2207 Series, 18 H, 15%, Unshielded, 0.033 Ohm, 4.6 A Rohs Compliant Bourns 06X7323
Surface Mount Power Inductor, SDR2207 Series, 18 H, 15%, Unshielded, 0.033 ohm, 4.6 A RoHS Compliant: Yes

Surface Mount Power Inductor, SDR2207 Series, 18 H, 15%, Unshielded, 0.033 ohm, 4.6 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SDR2207-180YL 1274551-SDR2207-180YL SDR2207-180YLTR-ND 06X7323
Product Name SMD 18UH 4.6A 33 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Surface Mount Power Inductor, Sdr2207 Series, 18 H, 15%, Unshielded, 0.033 Ohm, 4.6 A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 18 microH 18 microH
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1678185 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 4.7 microH
View Details
Common Mode Chokes - DS1-48-0002-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Automotive 0.056uH 200MHz 0.6A Inductor and Choke - 71-KQ0603TTE56NG - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
View Details
2 suppliers