Bourns, Inc. SMD 15UH 5A 28.8 MOHM Inductor and Choke SDR2207-150YL

Description
FIXED IND 15UH 5A 28.8 MOHM SMD Product overview: SDR2207-150YL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 5A, 28.8 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 5A, 28.8 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR2207-150YL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 15UH 5A 28.8 MOHM SMD Product overview: SDR2207-150YL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 5A, 28.8 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 5A, 28.8 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR2207-150YL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 15UH 5A 28.8 MOHM Inductor and Choke - 71-SDR2207-150YL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15UH 5A 28.8 MOHM Inductor and Choke
71-SDR2207-150YL
SMD 15UH 5A 28.8 MOHM Inductor and Choke 71-SDR2207-150YL
FIXED IND 15UH 5A 28.8 MOHM SMD Product overview: SDR2207-150YL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 5A, 28.8 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 5A, 28.8 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR2207-150YL can be used for catalog matching and distributor lookup.

FIXED IND 15UH 5A 28.8 MOHM SMD Product overview: SDR2207-150YL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 5A, 28.8 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 5A, 28.8 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR2207-150YL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 118-SDR2207-150YLDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 15UH 5A 28.8 MOHM SMD

FIXED IND 15UH 5A 28.8 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 118-SDR2207-150YLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR2207-150YLCT-ND
Fixed Inductors 118-SDR2207-150YLCT-ND
15µH Unshielded Wirewound Inductor 5A 28.8mOhm Max Nonstandard

15µH Unshielded Wirewound Inductor 5A 28.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR2207-150YLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR2207-150YLTR-ND
Fixed Inductors 118-SDR2207-150YLTR-ND
15µH Unshielded Wirewound Inductor 5A 28.8mOhm Max Nonstandard

15µH Unshielded Wirewound Inductor 5A 28.8mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274542-SDR2207-150YL
Inductors, Coils, Chokes - Fixed Inductors 1274542-SDR2207-150YL
Win Source Part Number: 1274542-SDR2207-150Y L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR2207 Type: Drum Core, Wirewound Package: Tape & Reel (TR),Cut Tape (CT) Shielding: Unshielded Inductance: 15 µH Height - Seated (Max): 0.307" (7.80mm) Standard Package: 250 Mounting: SMD (SMT) Tolerance: ±15% Material - Core: Ferrite Q @ Freq: 38 @ 5MHz Frequency - Self Resonant: 16MHz Package / Case: Nonstandard DC Resistance (DCR): 28.8mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.866" L x 0.591" W (22.00mm x 15.00mm) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SDR2207150YL,SDR2207 -150YL,SDR2207-150YL TR,-SDR2207-150YLCT, SDR2207-150YLCT,-SDR 2207-150YL,-SDR2207- 150YL,-SDR2207-150YL TR Base Product Number: SDR2207 Current - Saturation (Isat): 9A

Win Source Part Number: 1274542-SDR2207-150YL
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR2207
Type: Drum Core, Wirewound
Package: Tape & Reel (TR),Cut Tape (CT)
Shielding: Unshielded
Inductance: 15 µH
Height - Seated (Max): 0.307" (7.80mm)
Standard Package: 250
Mounting: SMD (SMT)
Tolerance: ±15%
Material - Core: Ferrite
Q @ Freq: 38 @ 5MHz
Frequency - Self Resonant: 16MHz
Package / Case: Nonstandard
DC Resistance (DCR): 28.8mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.866" L x 0.591" W (22.00mm x 15.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SDR2207150YL,SDR2207-150YL,SDR2207-150YLTR,-SDR2207-150YLCT,SDR2207-150YLCT,-SDR2207-150YL,-SDR2207-150YL,-SDR2207-150YLTR
Base Product Number: SDR2207
Current - Saturation (Isat): 9A

Buy Now Datasheet
Surface Mount Power Inductor, Sdr2207 Series, 15 H, 15%, Unshielded, 0.0288 Ohm, 5 A Rohs Compliant Bourns - 45W6405 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Sdr2207 Series, 15 H, 15%, Unshielded, 0.0288 Ohm, 5 A Rohs Compliant Bourns
45W6405
Surface Mount Power Inductor, Sdr2207 Series, 15 H, 15%, Unshielded, 0.0288 Ohm, 5 A Rohs Compliant Bourns 45W6405
Surface Mount Power Inductor, SDR2207 Series, 15 H, 15%, Unshielded, 0.0288 ohm, 5 A RoHS Compliant: Yes

Surface Mount Power Inductor, SDR2207 Series, 15 H, 15%, Unshielded, 0.0288 ohm, 5 A RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Un-Shielded, 15Uh, 9A, Smd; Inductance Bourns - 61J8456 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 15Uh, 9A, Smd; Inductance Bourns
61J8456
Inductor, Un-Shielded, 15Uh, 9A, Smd; Inductance Bourns 61J8456
INDUCTOR, UN-SHIELDED, 15UH, 9A, SMD; Inductance:15µH; RMS Current (Irms):5A; Inductor Construction:Unshiel ded; Saturation Current (Isat):9A; Product Range:SDR2207 Series; DC Resistance Max:0.0288ohm; Inductance Tolerance:± 15% RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 15UH, 9A, SMD; Inductance:15µH; RMS Current (Irms):5A; Inductor Construction:Unshielded; Saturation Current (Isat):9A; Product Range:SDR2207 Series; DC Resistance Max:0.0288ohm; Inductance Tolerance:± 15% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SDR2207-150YL 118-SDR2207-150YLDKR-ND 1274542-SDR2207-150YL 45W6405 61J8456
Product Name SMD 15UH 5A 28.8 MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Surface Mount Power Inductor, Sdr2207 Series, 15 H, 15%, Unshielded, 0.0288 Ohm, 5 A Rohs Compliant Bourns Inductor, Un-Shielded, 15Uh, 9A, Smd; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Inductance Range 15 microH 15 microH 15 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J624JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
High Frequency & RF Inductors - 3-1879023-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.6200 microH
View Details
2 suppliers
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-7N2 0402DC-7N2XJRW , 0402DC-7N2XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details