Bourns, Inc. Fixed Inductors SDR2207-102KL

Description
1mH Unshielded Wirewound Inductor 600mA 1.8Ohm Max Nonstandard
Request a Quote Datasheet
Description
1mH Unshielded Wirewound Inductor 600mA 1.8Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SDR2207-102KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR2207-102KLDKR-ND
Fixed Inductors SDR2207-102KLDKR-ND
1mH Unshielded Wirewound Inductor 600mA 1.8Ohm Max Nonstandard

1mH Unshielded Wirewound Inductor 600mA 1.8Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR2207-102KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR2207-102KLTR-ND
Fixed Inductors SDR2207-102KLTR-ND
1mH Unshielded Wirewound Inductor 600mA 1.8Ohm Max Nonstandard

1mH Unshielded Wirewound Inductor 600mA 1.8Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR2207-102KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR2207-102KLCT-ND
Fixed Inductors SDR2207-102KLCT-ND
1mH Unshielded Wirewound Inductor 600mA 1.8Ohm Max Nonstandard

1mH Unshielded Wirewound Inductor 600mA 1.8Ohm Max Nonstandard

Buy Now Datasheet
SMD 1MH 600MA 1.8 OHM Inductor and Choke - 71-SDR2207-102KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1MH 600MA 1.8 OHM Inductor and Choke
71-SDR2207-102KL
SMD 1MH 600MA 1.8 OHM Inductor and Choke 71-SDR2207-102KL
FIXED IND 1MH 600MA 1.8 OHM SMD Product overview: SDR2207-102KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1MH, 600MA, 1.8 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1MH, 600MA, 1.8 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR2207-102KL can be used for catalog matching and distributor lookup.

FIXED IND 1MH 600MA 1.8 OHM SMD Product overview: SDR2207-102KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1MH, 600MA, 1.8 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1MH, 600MA, 1.8 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR2207-102KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274553-SDR2207-102KL
Inductors, Coils, Chokes - Fixed Inductors 1274553-SDR2207-102KL
Win Source Part Number: 1274553-SDR2207-102K L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR2207 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 1 mH Height - Seated (Max): 0.307" (7.80mm) Standard Package: 250 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 15 @ 1MHz Frequency - Self Resonant: 3.5MHz Package / Case: Nonstandard DC Resistance (DCR): 1.8Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.866" L x 0.591" W (22.00mm x 15.00mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 600 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SDR2207-102KLTR,SDR2 207-102KL,SDR2207-10 2KLCT,SDR2207-102KLD KR Base Product Number: SDR2207 Current - Saturation (Isat): 1A

Win Source Part Number: 1274553-SDR2207-102KL
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR2207
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 1 mH
Height - Seated (Max): 0.307" (7.80mm)
Standard Package: 250
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 15 @ 1MHz
Frequency - Self Resonant: 3.5MHz
Package / Case: Nonstandard
DC Resistance (DCR): 1.8Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.866" L x 0.591" W (22.00mm x 15.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 600 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SDR2207-102KLTR,SDR2207-102KL,SDR2207-102KLCT,SDR2207-102KLDKR
Base Product Number: SDR2207
Current - Saturation (Isat): 1A

Buy Now Datasheet
Surface Mount Power Inductor, Sdr2207 Series, 1 Mh, 10%, Unshielded, 1.8 Ohm, 600 Ma Rohs Compliant Bourns - 06X7319 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Sdr2207 Series, 1 Mh, 10%, Unshielded, 1.8 Ohm, 600 Ma Rohs Compliant Bourns
06X7319
Surface Mount Power Inductor, Sdr2207 Series, 1 Mh, 10%, Unshielded, 1.8 Ohm, 600 Ma Rohs Compliant Bourns 06X7319
Surface Mount Power Inductor, SDR2207 Series, 1 mH, 10%, Unshielded, 1.8 ohm, 600 mA RoHS Compliant: Yes

Surface Mount Power Inductor, SDR2207 Series, 1 mH, 10%, Unshielded, 1.8 ohm, 600 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SDR2207-102KLDKR-ND 71-SDR2207-102KL 1274553-SDR2207-102KL 06X7319
Product Name Fixed Inductors SMD 1MH 600MA 1.8 OHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Surface Mount Power Inductor, Sdr2207 Series, 1 Mh, 10%, Unshielded, 1.8 Ohm, 600 Ma Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - FIE220-1-B - 1035730-FIE220-1-B - Win Source Electronics
Specs
Mounting Option Through Hole
Technology Standard; Wirewound
Core Material Ferrite
View Details
3 suppliers
Power Inductors - ECS-MPI4040R4-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details