Bourns, Inc. SMD 100UH 2.2A 168MOHM Inductor and Choke SDR2207-101KL

Description
FIXED IND 100UH 2.2A 168MOHM SMD Product overview: SDR2207-101KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 2.2A, 168MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 2.2A, 168MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR2207-101KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 100UH 2.2A 168MOHM SMD Product overview: SDR2207-101KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 2.2A, 168MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 2.2A, 168MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR2207-101KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 100UH 2.2A 168MOHM Inductor and Choke - 71-SDR2207-101KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100UH 2.2A 168MOHM Inductor and Choke
71-SDR2207-101KL
SMD 100UH 2.2A 168MOHM Inductor and Choke 71-SDR2207-101KL
FIXED IND 100UH 2.2A 168MOHM SMD Product overview: SDR2207-101KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 2.2A, 168MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 2.2A, 168MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR2207-101KL can be used for catalog matching and distributor lookup.

FIXED IND 100UH 2.2A 168MOHM SMD Product overview: SDR2207-101KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 2.2A, 168MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 2.2A, 168MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR2207-101KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SDR2207-101KL
894079-SDR2207-101KL
Fixed Inductors - SDR2207-101KL 894079-SDR2207-101KL
Manufacturer: Bourns Inc. Win Source Part Number: 894079-SDR2207-101KL Series: SDR2207 Operating Temperature Range: -40°C ~ 125°C Features: 100 µH Unshielded Wirewound Inductor 2.2 A 168mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SDR2207 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SDR2207-101KLCT, SDR2207-101KLTR, SDR2207-101KLDKR, SDR2207-101KL-ND, SDR2207101KL

Manufacturer: Bourns Inc.
Win Source Part Number: 894079-SDR2207-101KL
Series: SDR2207
Operating Temperature Range: -40°C ~ 125°C
Features: 100 µH Unshielded Wirewound Inductor 2.2 A 168mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SDR2207
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SDR2207-101KLCT, SDR2207-101KLTR, SDR2207-101KLDKR, SDR2207-101KL-ND, SDR2207101KL

Buy Now Datasheet
Fixed Inductors - SDR2207-101KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR2207-101KLDKR-ND
Fixed Inductors SDR2207-101KLDKR-ND
100µH Unshielded Wirewound Inductor 2.2A 168mOhm Max Nonstandard

100µH Unshielded Wirewound Inductor 2.2A 168mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR2207-101KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR2207-101KLTR-ND
Fixed Inductors SDR2207-101KLTR-ND
100µH Unshielded Wirewound Inductor 2.2A 168mOhm Max Nonstandard

100µH Unshielded Wirewound Inductor 2.2A 168mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR2207-101KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR2207-101KLCT-ND
Fixed Inductors SDR2207-101KLCT-ND
100µH Unshielded Wirewound Inductor 2.2A 168mOhm Max Nonstandard

100µH Unshielded Wirewound Inductor 2.2A 168mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Power Inductor, Sdr2207 Series, 100 H, 10%, Unshielded, 0.168 Ohm, 2.2 A Rohs Compliant Bourns - 23X2865 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Sdr2207 Series, 100 H, 10%, Unshielded, 0.168 Ohm, 2.2 A Rohs Compliant Bourns
23X2865
Surface Mount Power Inductor, Sdr2207 Series, 100 H, 10%, Unshielded, 0.168 Ohm, 2.2 A Rohs Compliant Bourns 23X2865
Surface Mount Power Inductor, SDR2207 Series, 100 H, 10%, Unshielded, 0.168 ohm, 2.2 A RoHS Compliant: Yes

Surface Mount Power Inductor, SDR2207 Series, 100 H, 10%, Unshielded, 0.168 ohm, 2.2 A RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Un-Shielded, 100Uh, 3A, Smd, Full Reel; Inductance Bourns - 83R8915 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 100Uh, 3A, Smd, Full Reel; Inductance Bourns
83R8915
Inductor, Un-Shielded, 100Uh, 3A, Smd, Full Reel; Inductance Bourns 83R8915
INDUCTOR, UN-SHIELDED, 100UH, 3A, SMD, FULL REEL; Inductance:100µH; RMS Current (Irms):2.2A; Inductor Construction:Unshiel ded; Saturation Current (Isat):3A; Product Range:SDR2207 Series; DC Resistance Max:0.168ohm; Product Width:15mmRoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 100UH, 3A, SMD, FULL REEL; Inductance:100µH; RMS Current (Irms):2.2A; Inductor Construction:Unshielded; Saturation Current (Isat):3A; Product Range:SDR2207 Series; DC Resistance Max:0.168ohm; Product Width:15mmRoHS Compliant: Yes

Supplier's Site
Inductor;High Current;Ind 100uH;Tol +/-10%;Cur 2.2A;SMT;Case 2207 - 70153545 - Allied Electronics, Inc.
Fort Worth, TX, USA
Inductor;High Current;Ind 100uH;Tol +/-10%;Cur 2.2A;SMT;Case 2207
70153545
Inductor;High Current;Ind 100uH;Tol +/-10%;Cur 2.2A;SMT;Case 2207 70153545
Low ProfileFerrite DR CoreInput/Output of DC/DC ConvertersPower Supplies For:Portable Communication EquipmentCamcordersL CD TVsCar Radios

Low ProfileFerrite DR CoreInput/Output of DC/DC ConvertersPower Supplies For:Portable Communication EquipmentCamcordersLCD TVsCar Radios

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SDR2207-101KL 894079-SDR2207-101KL SDR2207-101KLDKR-ND 23X2865 83R8915 70153545
Product Name SMD 100UH 2.2A 168MOHM Inductor and Choke Fixed Inductors - SDR2207-101KL Fixed Inductors Surface Mount Power Inductor, Sdr2207 Series, 100 H, 10%, Unshielded, 0.168 Ohm, 2.2 A Rohs Compliant Bourns Inductor, Un-Shielded, 100Uh, 3A, Smd, Full Reel; Inductance Bourns Inductor;High Current;Ind 100uH;Tol +/-10%;Cur 2.2A;SMT;Case 2207
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 100 microH 100 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2565JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Molded SMD Inductors - 2176738-2 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0012 microH
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-23N 0302CS-23NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details