Bourns, Inc. Fixed Inductors SDR2207-100ML

Description
10µH Unshielded Inductor 6.5A 17.2mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Unshielded Inductor 6.5A 17.2mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SDR2207-100MLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR2207-100MLTR-ND
Fixed Inductors 118-SDR2207-100MLTR-ND
10µH Unshielded Inductor 6.5A 17.2mOhm Max Nonstandard

10µH Unshielded Inductor 6.5A 17.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR2207-100MLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR2207-100MLCT-ND
Fixed Inductors 118-SDR2207-100MLCT-ND
10µH Unshielded Inductor 6.5A 17.2mOhm Max Nonstandard

10µH Unshielded Inductor 6.5A 17.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR2207-100MLDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 10UH 6.5A 17.2 MOHM

FIXED IND 10UH 6.5A 17.2 MOHM

Buy Now Datasheet
Surface Mount Inductors - 7633357 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7633357
Surface Mount Inductors 7633357
Bourns SDR2207-100ML

Bourns SDR2207-100ML

Supplier's Site
Surface Mount Inductors - 7633357P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7633357P
Surface Mount Inductors 7633357P
Bourns SDR2207-100ML

Bourns SDR2207-100ML

Supplier's Site
Surface Mount Inductors - 1728532 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1728532
Surface Mount Inductors 1728532
Bourns SDR2207-100ML

Bourns SDR2207-100ML

Supplier's Site
SMD 10UH 6.5A 17.2MOHM Inductor and Choke - 71-SDR2207-100ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 6.5A 17.2MOHM Inductor and Choke
71-SDR2207-100ML
SMD 10UH 6.5A 17.2MOHM Inductor and Choke 71-SDR2207-100ML
FIXED IND 10UH 6.5A 17.2MOHM SMD Product overview: SDR2207-100ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 6.5A, 17.2MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 6.5A, 17.2MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR2207-100ML can be used for catalog matching and distributor lookup.

FIXED IND 10UH 6.5A 17.2MOHM SMD Product overview: SDR2207-100ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 6.5A, 17.2MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 6.5A, 17.2MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR2207-100ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274543-SDR2207-100ML
Inductors, Coils, Chokes - Fixed Inductors 1274543-SDR2207-100ML
Win Source Part Number: 1274543-SDR2207-100M L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR2207 Type: Drum Core, Wirewound Package: Tape & Reel (TR),Cut Tape (CT) Shielding: Unshielded Inductance: 10 µH Height - Seated (Max): 0.307" (7.80mm) Standard Package: 250 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 53 @ 5MHz Frequency - Self Resonant: 20MHz Package / Case: Nonstandard DC Resistance (DCR): 17.2mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.866" L x 0.591" W (22.00mm x 15.00mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 6.5 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: -SDR2207-100ML,-SDR2 207-100MLCT,-SDR2207 -100MLTR,SDR2207-100 MLTR,SDR2207-100ML,S DR2207100ML,-SDR2207 -100ML,SDR2207-100ML CT Base Product Number: SDR2207 Current - Saturation (Isat): 10A

Win Source Part Number: 1274543-SDR2207-100ML
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR2207
Type: Drum Core, Wirewound
Package: Tape & Reel (TR),Cut Tape (CT)
Shielding: Unshielded
Inductance: 10 µH
Height - Seated (Max): 0.307" (7.80mm)
Standard Package: 250
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 53 @ 5MHz
Frequency - Self Resonant: 20MHz
Package / Case: Nonstandard
DC Resistance (DCR): 17.2mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.866" L x 0.591" W (22.00mm x 15.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 6.5 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: -SDR2207-100ML,-SDR2207-100MLCT,-SDR2207-100MLTR,SDR2207-100MLTR,SDR2207-100ML,SDR2207100ML,-SDR2207-100ML,SDR2207-100MLCT
Base Product Number: SDR2207
Current - Saturation (Isat): 10A

Buy Now Datasheet
Inductor, Un-Shielded, 10Uh, 10A, Smd; Inductance Bourns - 61J8451 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 10Uh, 10A, Smd; Inductance Bourns
61J8451
Inductor, Un-Shielded, 10Uh, 10A, Smd; Inductance Bourns 61J8451
INDUCTOR, UN-SHIELDED, 10UH, 10A, SMD; Inductance:10µH; RMS Current (Irms):6.5A; Inductor Construction:Unshiel ded; Saturation Current (Isat):10A; Product Range:SDR2207 Series; Power Inductor Case:22mm x 15mm x 7mm; Product Width:15mmRoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 10UH, 10A, SMD; Inductance:10µH; RMS Current (Irms):6.5A; Inductor Construction:Unshielded; Saturation Current (Isat):10A; Product Range:SDR2207 Series; Power Inductor Case:22mm x 15mm x 7mm; Product Width:15mmRoHS Compliant: Yes

Supplier's Site
Surface Mount Power Inductor, Sdr2207 Series, 10 H, 20%, Unshielded, 0.0172 Ohm, 6.5 A Rohs Compliant Bourns - 47Y7191 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Sdr2207 Series, 10 H, 20%, Unshielded, 0.0172 Ohm, 6.5 A Rohs Compliant Bourns
47Y7191
Surface Mount Power Inductor, Sdr2207 Series, 10 H, 20%, Unshielded, 0.0172 Ohm, 6.5 A Rohs Compliant Bourns 47Y7191
Surface Mount Power Inductor, SDR2207 Series, 10 H, 20%, Unshielded, 0.0172 ohm, 6.5 A RoHS Compliant: Yes

Surface Mount Power Inductor, SDR2207 Series, 10 H, 20%, Unshielded, 0.0172 ohm, 6.5 A RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Power Inductor, Sdr2207 Series, 10 H, 20%, Unshielded, 0.0172 Ohm, 6.5 A Rohs Compliant Bourns - 40Y8991 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Sdr2207 Series, 10 H, 20%, Unshielded, 0.0172 Ohm, 6.5 A Rohs Compliant Bourns
40Y8991
Surface Mount Power Inductor, Sdr2207 Series, 10 H, 20%, Unshielded, 0.0172 Ohm, 6.5 A Rohs Compliant Bourns 40Y8991
Surface Mount Power Inductor, SDR2207 Series, 10 H, 20%, Unshielded, 0.0172 ohm, 6.5 A RoHS Compliant: Yes

Surface Mount Power Inductor, SDR2207 Series, 10 H, 20%, Unshielded, 0.0172 ohm, 6.5 A RoHS Compliant: Yes

Supplier's Site
Inductor, Un-Shielded, 10Uh, 10A, Smd, Full Reel; Inductance Bourns - 83R8914 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 10Uh, 10A, Smd, Full Reel; Inductance Bourns
83R8914
Inductor, Un-Shielded, 10Uh, 10A, Smd, Full Reel; Inductance Bourns 83R8914
INDUCTOR, UN-SHIELDED, 10UH, 10A, SMD, FULL REEL; Inductance:10µH; RMS Current (Irms):6.5A; Inductor Construction:Unshiel ded; Saturation Current (Isat):10A; Product Range:SDR2207 Series; DC Resistance Max:0.0172ohm RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 10UH, 10A, SMD, FULL REEL; Inductance:10µH; RMS Current (Irms):6.5A; Inductor Construction:Unshielded; Saturation Current (Isat):10A; Product Range:SDR2207 Series; DC Resistance Max:0.0172ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SDR2207-100MLTR-ND 7633357 7633357P 1728532 71-SDR2207-100ML 1274543-SDR2207-100ML 61J8451 47Y7191 83R8914
Product Name Fixed Inductors Surface Mount Inductors Surface Mount Inductors Surface Mount Inductors SMD 10UH 6.5A 17.2MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Inductor, Un-Shielded, 10Uh, 10A, Smd; Inductance Bourns Surface Mount Power Inductor, Sdr2207 Series, 10 H, 20%, Unshielded, 0.0172 Ohm, 6.5 A Rohs Compliant Bourns Inductor, Un-Shielded, 10Uh, 10A, Smd, Full Reel; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite Ferrite; Ferrite Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Common Mode Chokes - 1849174P - RS Components, Ltd.
Specs
Operating Temperature 150 C (302 F)
Application Common Mode Choke
Inductance Range 22 microH
View Details
Fixed Inductors - 1674-CL0603-J562SAL4TCT-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details