Bourns, Inc. Inductance Bourns SDR1806-681KL.

Description
Inductance:680µH; RMS Current (Irms):700mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):1.2A; Product Range:SDR1806 Series; Power Inductor Case:18.3mm x 14mm x 6.6mm; DC Resistance Max:1.2ohm RoHS Compliant: Yes
Description
Inductance:680µH; RMS Current (Irms):700mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):1.2A; Product Range:SDR1806 Series; Power Inductor Case:18.3mm x 14mm x 6.6mm; DC Resistance Max:1.2ohm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductance Bourns - 30AC0038 - Newark, An Avnet Company
Chicago, IL, United States
Inductance Bourns
30AC0038
Inductance Bourns 30AC0038
Inductance:680µH; RMS Current (Irms):700mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):1.2A; Product Range:SDR1806 Series; Power Inductor Case:18.3mm x 14mm x 6.6mm; DC Resistance Max:1.2ohm RoHS Compliant: Yes

Inductance:680µH; RMS Current (Irms):700mA; Inductor Construction:Unshielded; Saturation Current (Isat):1.2A; Product Range:SDR1806 Series; Power Inductor Case:18.3mm x 14mm x 6.6mm; DC Resistance Max:1.2ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 30AC0038
Product Name Inductance Bourns
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-100MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers