680µH Unshielded Wirewound Inductor 700mA 1.2Ohm Max Nonstandard
680µH Unshielded Wirewound Inductor 700mA 1.2Ohm Max Nonstandard
FIXED IND 680UH 700MA 1.2 OHM
FIXED IND 680UH 700MA 1.2OHM SMD Product overview: SDR1806-681KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 680UH, 700MA, 1.2OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 680UH, 700MA, 1.2OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1806-681KL can be used for catalog matching and distributor lookup.
INDUCTOR, UN-SHIELDED, 680UH, 1.2A, SMD; Inductance:680µH; RMS Current (Irms):700mA; Inductor Construction:Unshiel
FIXED IND 680UH 700MA 1.2OHM SMD
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 118-SDR1806-681KLTR-ND | 71-SDR1806-681KL | 04P1922 | SDR1806-681KL |
| Product Name | Fixed Inductors | SMD 680UH 700MA 1.2OHM Inductor and Choke | Inductor, Un-Shielded, 680Uh, 1.2A, Smd; Inductance Bourns | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite; Ferrite | |
| Configuration | Fixed | |||
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |