Bourns, Inc. Fixed Inductors SDR1806-680ML

Description
68µH Unshielded Wirewound Inductor 2.1A 130mOhm Max Nonstandard
Request a Quote Datasheet
Description
68µH Unshielded Wirewound Inductor 2.1A 130mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SDR1806-680MLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR1806-680MLTR-ND
Fixed Inductors 118-SDR1806-680MLTR-ND
68µH Unshielded Wirewound Inductor 2.1A 130mOhm Max Nonstandard

68µH Unshielded Wirewound Inductor 2.1A 130mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR1806-680MLDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 68UH 2.1A 130 MOHM SMD

FIXED IND 68UH 2.1A 130 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 118-SDR1806-680MLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR1806-680MLCT-ND
Fixed Inductors 118-SDR1806-680MLCT-ND
68µH Unshielded Wirewound Inductor 2.1A 130mOhm Max Nonstandard

68µH Unshielded Wirewound Inductor 2.1A 130mOhm Max Nonstandard

Buy Now Datasheet
SMD 68UH 2.1A 130 MOHM Inductor and Choke - 71-SDR1806-680ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 68UH 2.1A 130 MOHM Inductor and Choke
71-SDR1806-680ML
SMD 68UH 2.1A 130 MOHM Inductor and Choke 71-SDR1806-680ML
FIXED IND 68UH 2.1A 130 MOHM SMD Product overview: SDR1806-680ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 2.1A, 130 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 2.1A, 130 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1806-680ML can be used for catalog matching and distributor lookup.

FIXED IND 68UH 2.1A 130 MOHM SMD Product overview: SDR1806-680ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 2.1A, 130 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 2.1A, 130 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1806-680ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Un-Shielded, 68Uh, 3.8A, Smd; Inductance Bourns - 04P1921 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 68Uh, 3.8A, Smd; Inductance Bourns
04P1921
Inductor, Un-Shielded, 68Uh, 3.8A, Smd; Inductance Bourns 04P1921
INDUCTOR, UN-SHIELDED, 68UH, 3.8A, SMD; Inductance:68µH; RMS Current (Irms):2.1A; Inductor Construction:Unshiel ded; Saturation Current (Isat):3.8A; Product Range:SDR1806 Series; Power Inductor Case:18.3mm x 14mm x 6.6mm RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 68UH, 3.8A, SMD; Inductance:68µH; RMS Current (Irms):2.1A; Inductor Construction:Unshielded; Saturation Current (Isat):3.8A; Product Range:SDR1806 Series; Power Inductor Case:18.3mm x 14mm x 6.6mm RoHS Compliant: Yes

Supplier's Site
Surface Mount Power Inductor, Sdr1806 Series, 68 H, 20%, Unshielded, 0.13 Ohm, 2.1 A Rohs Compliant Bourns - 06X7311 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Sdr1806 Series, 68 H, 20%, Unshielded, 0.13 Ohm, 2.1 A Rohs Compliant Bourns
06X7311
Surface Mount Power Inductor, Sdr1806 Series, 68 H, 20%, Unshielded, 0.13 Ohm, 2.1 A Rohs Compliant Bourns 06X7311
Surface Mount Power Inductor, SDR1806 Series, 68 H, 20%, Unshielded, 0.13 ohm, 2.1 A RoHS Compliant: Yes

Surface Mount Power Inductor, SDR1806 Series, 68 H, 20%, Unshielded, 0.13 ohm, 2.1 A RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Un-Shielded, 68Uh, 3.8A, Smd, Full Reel; Inductance Bourns - 61J8446 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 68Uh, 3.8A, Smd, Full Reel; Inductance Bourns
61J8446
Inductor, Un-Shielded, 68Uh, 3.8A, Smd, Full Reel; Inductance Bourns 61J8446
INDUCTOR, UN-SHIELDED, 68UH, 3.8A, SMD, FULL REEL; Inductance:68µH; RMS Current (Irms):2.1A; Inductor Construction:Unshiel ded; Saturation Current (Isat):3.8A; Product Range:SDR1806 Series; DC Resistance Max:0.13ohm RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 68UH, 3.8A, SMD, FULL REEL; Inductance:68µH; RMS Current (Irms):2.1A; Inductor Construction:Unshielded; Saturation Current (Isat):3.8A; Product Range:SDR1806 Series; DC Resistance Max:0.13ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SDR1806-680MLTR-ND 71-SDR1806-680ML 04P1921 06X7311 61J8446
Product Name Fixed Inductors SMD 68UH 2.1A 130 MOHM Inductor and Choke Inductor, Un-Shielded, 68Uh, 3.8A, Smd; Inductance Bourns Surface Mount Power Inductor, Sdr1806 Series, 68 H, 20%, Unshielded, 0.13 Ohm, 2.1 A Rohs Compliant Bourns Inductor, Un-Shielded, 68Uh, 3.8A, Smd, Full Reel; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J563JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - 36401E10NG-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Thin Film
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-19N 0302CS-19NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details