Bourns, Inc. Fixed Inductors SDR1806-471KL

Description
470µH Unshielded Inductor 800mA 820mOhm Max Nonstandard
Request a Quote Datasheet
Description
470µH Unshielded Inductor 800mA 820mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SDR1806-471KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR1806-471KLTR-ND
Fixed Inductors 118-SDR1806-471KLTR-ND
470µH Unshielded Inductor 800mA 820mOhm Max Nonstandard

470µH Unshielded Inductor 800mA 820mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR1806-471KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR1806-471KLCT-ND
Fixed Inductors 118-SDR1806-471KLCT-ND
470µH Unshielded Inductor 800mA 820mOhm Max Nonstandard

470µH Unshielded Inductor 800mA 820mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR1806-471KLDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 470UH 800MA 820 MOHM

FIXED IND 470UH 800MA 820 MOHM

Buy Now Datasheet
470UH 800MA 820MOHM Inductor and Choke - 71-SDR1806-471KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
470UH 800MA 820MOHM Inductor and Choke
71-SDR1806-471KL
470UH 800MA 820MOHM Inductor and Choke 71-SDR1806-471KL
FIXED IND 470UH 800MA 820MOHM SM Product overview: SDR1806-471KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470UH, 800MA, 820MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470UH, 800MA, 820MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1806-471KL can be used for catalog matching and distributor lookup.

FIXED IND 470UH 800MA 820MOHM SM Product overview: SDR1806-471KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470UH, 800MA, 820MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470UH, 800MA, 820MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1806-471KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Un-Shielded, 470Uh, 1.5A, Smd; Inductance Bourns - 04P1919 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 470Uh, 1.5A, Smd; Inductance Bourns
04P1919
Inductor, Un-Shielded, 470Uh, 1.5A, Smd; Inductance Bourns 04P1919
INDUCTOR, UN-SHIELDED, 470UH, 1.5A, SMD; Inductance:470µH; RMS Current (Irms):800mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):1.5A; Product Range:SDR1806 Series; Power Inductor Case:18.3mm x 14mm x 6.6mm RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 470UH, 1.5A, SMD; Inductance:470µH; RMS Current (Irms):800mA; Inductor Construction:Unshielded; Saturation Current (Isat):1.5A; Product Range:SDR1806 Series; Power Inductor Case:18.3mm x 14mm x 6.6mm RoHS Compliant: Yes

Supplier's Site
Surface Mount Power Inductor, Sdr1806 Series, 470 H, 10%, Unshielded, 0.82 Ohm, 800 Ma Rohs Compliant Bourns - 61J8443 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Sdr1806 Series, 470 H, 10%, Unshielded, 0.82 Ohm, 800 Ma Rohs Compliant Bourns
61J8443
Surface Mount Power Inductor, Sdr1806 Series, 470 H, 10%, Unshielded, 0.82 Ohm, 800 Ma Rohs Compliant Bourns 61J8443
Surface Mount Power Inductor, SDR1806 Series, 470 H, 10%, Unshielded, 0.82 ohm, 800 mA RoHS Compliant: Yes

Surface Mount Power Inductor, SDR1806 Series, 470 H, 10%, Unshielded, 0.82 ohm, 800 mA RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Power Inductor, Sdr1806 Series, 470 H, 10%, Unshielded, 0.82 Ohm, 800 Ma Rohs Compliant Bourns - 06X7309 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Sdr1806 Series, 470 H, 10%, Unshielded, 0.82 Ohm, 800 Ma Rohs Compliant Bourns
06X7309
Surface Mount Power Inductor, Sdr1806 Series, 470 H, 10%, Unshielded, 0.82 Ohm, 800 Ma Rohs Compliant Bourns 06X7309
Surface Mount Power Inductor, SDR1806 Series, 470 H, 10%, Unshielded, 0.82 ohm, 800 mA RoHS Compliant: Yes

Surface Mount Power Inductor, SDR1806 Series, 470 H, 10%, Unshielded, 0.82 ohm, 800 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SDR1806-471KLTR-ND 71-SDR1806-471KL 04P1919 61J8443
Product Name Fixed Inductors 470UH 800MA 820MOHM Inductor and Choke Inductor, Un-Shielded, 470Uh, 1.5A, Smd; Inductance Bourns Surface Mount Power Inductor, Sdr1806 Series, 470 H, 10%, Unshielded, 0.82 Ohm, 800 Ma Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
0.47uH 2.68KOhm 7.9MHz Inductor and Choke - 71-0402AF-471XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 0.4700 microH
Inductance Tolerance 5 (+/- %)
View Details
Specs
Application RF Choke
View Details
Surface Mount Inductors - 2567587 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0039 microH
DCR 0.2500 ohms
View Details