Bourns, Inc. SMD 47UH 2.5A 95 MOHM Inductor and Choke SDR1806-470ML

Description
FIXED IND 47UH 2.5A 95 MOHM SMD Product overview: SDR1806-470ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 2.5A, 95 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 2.5A, 95 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1806-470ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 47UH 2.5A 95 MOHM SMD Product overview: SDR1806-470ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 2.5A, 95 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 2.5A, 95 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1806-470ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 47UH 2.5A 95 MOHM Inductor and Choke - 71-SDR1806-470ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 47UH 2.5A 95 MOHM Inductor and Choke
71-SDR1806-470ML
SMD 47UH 2.5A 95 MOHM Inductor and Choke 71-SDR1806-470ML
FIXED IND 47UH 2.5A 95 MOHM SMD Product overview: SDR1806-470ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 2.5A, 95 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 2.5A, 95 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1806-470ML can be used for catalog matching and distributor lookup.

FIXED IND 47UH 2.5A 95 MOHM SMD Product overview: SDR1806-470ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 2.5A, 95 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 2.5A, 95 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1806-470ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274554-SDR1806-470ML
Inductors, Coils, Chokes - Fixed Inductors 1274554-SDR1806-470ML
Win Source Part Number: 1274554-SDR1806-470M L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR1806 Type: Drum Core, Wirewound Package: Tape & Reel (TR),Cut Tape (CT) Shielding: Unshielded Inductance: 47 µH Height - Seated (Max): 0.272" (6.90mm) Standard Package: 250 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 22 @ 2.52MHz Frequency - Self Resonant: 9MHz Package / Case: Nonstandard DC Resistance (DCR): 95mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.720" L x 0.551" W (18.30mm x 14.00mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.5 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: -SDR1806-470MLCT,SDR 1806-470MLCT,SDR1806 -470MLTR,SDR1806-470 ML,-SDR1806-470ML,SD R1806470ML,-SDR1806- 470ML,-SDR1806-470ML TR Base Product Number: SDR1806 Current - Saturation (Isat): 4.6A

Win Source Part Number: 1274554-SDR1806-470ML
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR1806
Type: Drum Core, Wirewound
Package: Tape & Reel (TR),Cut Tape (CT)
Shielding: Unshielded
Inductance: 47 µH
Height - Seated (Max): 0.272" (6.90mm)
Standard Package: 250
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 22 @ 2.52MHz
Frequency - Self Resonant: 9MHz
Package / Case: Nonstandard
DC Resistance (DCR): 95mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.720" L x 0.551" W (18.30mm x 14.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.5 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: -SDR1806-470MLCT,SDR1806-470MLCT,SDR1806-470MLTR,SDR1806-470ML,-SDR1806-470ML,SDR1806470ML,-SDR1806-470ML,-SDR1806-470MLTR
Base Product Number: SDR1806
Current - Saturation (Isat): 4.6A

Buy Now Datasheet
Fixed Inductors - 118-SDR1806-470MLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR1806-470MLTR-ND
Fixed Inductors 118-SDR1806-470MLTR-ND
47µH Unshielded Wirewound Inductor 2.5A 95mOhm Max Nonstandard

47µH Unshielded Wirewound Inductor 2.5A 95mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR1806-470MLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR1806-470MLCT-ND
Fixed Inductors 118-SDR1806-470MLCT-ND
47µH Unshielded Wirewound Inductor 2.5A 95mOhm Max Nonstandard

47µH Unshielded Wirewound Inductor 2.5A 95mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR1806-470MLDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 47UH 2.5A 95 MOHM SMD

FIXED IND 47UH 2.5A 95 MOHM SMD

Buy Now Datasheet
Surface Mount Inductors - 7296545 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7296545
Surface Mount Inductors 7296545
Bourns SDR1806-470ML

Bourns SDR1806-470ML

Supplier's Site
Surface Mount Inductors - 7296545P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7296545P
Surface Mount Inductors 7296545P
Bourns SDR1806-470ML

Bourns SDR1806-470ML

Supplier's Site
Surface Mount Inductors - 1728550 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1728550
Surface Mount Inductors 1728550
Bourns SDR1806-470ML

Bourns SDR1806-470ML

Supplier's Site
Inductor, Un-Shielded, 47Uh, 4.6A, Smd; Inductance Bourns - 04P1918 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 47Uh, 4.6A, Smd; Inductance Bourns
04P1918
Inductor, Un-Shielded, 47Uh, 4.6A, Smd; Inductance Bourns 04P1918
INDUCTOR, UN-SHIELDED, 47UH, 4.6A, SMD; Inductance:47µH; RMS Current (Irms):2.5A; Inductor Construction:Unshiel ded; Saturation Current (Isat):4.6A; Product Range:SDR1806 Series; DC Resistance Max:0.095ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 47UH, 4.6A, SMD; Inductance:47µH; RMS Current (Irms):2.5A; Inductor Construction:Unshielded; Saturation Current (Isat):4.6A; Product Range:SDR1806 Series; DC Resistance Max:0.095ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Power, 47Uh, 2.5A, 20%, Full Reel; Inductance Bourns - 61J8442 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Power, 47Uh, 2.5A, 20%, Full Reel; Inductance Bourns
61J8442
Inductor, Power, 47Uh, 2.5A, 20%, Full Reel; Inductance Bourns 61J8442
INDUCTOR, POWER, 47UH, 2.5A, 20%, FULL REEL; Inductance:47µH; RMS Current (Irms):2.5A; Inductor Construction:Unshiel ded; Saturation Current (Isat):4.6A; Product Range:SDR1806 Series; DC Resistance Max:0.095ohm; Product Length:18.3mm RoHS Compliant: Yes

INDUCTOR, POWER, 47UH, 2.5A, 20%, FULL REEL; Inductance:47µH; RMS Current (Irms):2.5A; Inductor Construction:Unshielded; Saturation Current (Isat):4.6A; Product Range:SDR1806 Series; DC Resistance Max:0.095ohm; Product Length:18.3mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SDR1806-470ML 1274554-SDR1806-470ML 118-SDR1806-470MLTR-ND 7296545 7296545P 1728550 04P1918 61J8442
Product Name SMD 47UH 2.5A 95 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Surface Mount Inductors Surface Mount Inductors Surface Mount Inductors Inductor, Un-Shielded, 47Uh, 4.6A, Smd; Inductance Bourns Inductor, Power, 47Uh, 2.5A, 20%, Full Reel; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound Wirewound Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite Ferrite; Ferrite
Inductance Range 47 microH 47 microH 47 microH 47 microH 47 microH 47 microH 47 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J106JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 2125996 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 2700 microH
Q Factor 30
View Details
Common Mode Chokes - 486-3231-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details