Bourns, Inc. Fixed Inductors SDR1806-3R3ML

Description
3.3µH Unshielded Inductor 7.6A 9.8mOhm Max Nonstandard
Request a Quote Datasheet
Description
3.3µH Unshielded Inductor 7.6A 9.8mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SDR1806-3R3MLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR1806-3R3MLCT-ND
Fixed Inductors 118-SDR1806-3R3MLCT-ND
3.3µH Unshielded Inductor 7.6A 9.8mOhm Max Nonstandard

3.3µH Unshielded Inductor 7.6A 9.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR1806-3R3MLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR1806-3R3MLTR-ND
Fixed Inductors 118-SDR1806-3R3MLTR-ND
3.3µH Unshielded Inductor 7.6A 9.8mOhm Max Nonstandard

3.3µH Unshielded Inductor 7.6A 9.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR1806-3R3MLDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 3.3UH 7.6A 9.8 MOHM

FIXED IND 3.3UH 7.6A 9.8 MOHM

Buy Now Datasheet
Inductor, Un-Shielded, 3.3Uh, 17A, Smd; Inductance Bourns - 04P1915 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 3.3Uh, 17A, Smd; Inductance Bourns
04P1915
Inductor, Un-Shielded, 3.3Uh, 17A, Smd; Inductance Bourns 04P1915
INDUCTOR, UN-SHIELDED, 3.3UH, 17A, SMD; Inductance:3.3µH; RMS Current (Irms):7.6A; Inductor Construction:Unshiel ded; Saturation Current (Isat):17A; Product Range:SDR1806 Series; DC Resistance Max:0.0098ohm; Inductance Tolerance:± 20%RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 3.3UH, 17A, SMD; Inductance:3.3µH; RMS Current (Irms):7.6A; Inductor Construction:Unshielded; Saturation Current (Isat):17A; Product Range:SDR1806 Series; DC Resistance Max:0.0098ohm; Inductance Tolerance:± 20%RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Power Inductor, Sdr1806 Series, 3.3 H, 20%, Unshielded, 9800 Ohm, 7.6 A Rohs Compliant Bourns - 06X7308 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Sdr1806 Series, 3.3 H, 20%, Unshielded, 9800 Ohm, 7.6 A Rohs Compliant Bourns
06X7308
Surface Mount Power Inductor, Sdr1806 Series, 3.3 H, 20%, Unshielded, 9800 Ohm, 7.6 A Rohs Compliant Bourns 06X7308
Surface Mount Power Inductor, SDR1806 Series, 3.3 H, 20%, Unshielded, 9800 ohm, 7.6 A RoHS Compliant: Yes

Surface Mount Power Inductor, SDR1806 Series, 3.3 H, 20%, Unshielded, 9800 ohm, 7.6 A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SDR1806-3R3MLCT-ND 04P1915 06X7308
Product Name Fixed Inductors Inductor, Un-Shielded, 3.3Uh, 17A, Smd; Inductance Bourns Surface Mount Power Inductor, Sdr1806 Series, 3.3 H, 20%, Unshielded, 9800 Ohm, 7.6 A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-127-600-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Rod Core Inductor - RC-8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 250 microH
DCR 0.2100 ohms
View Details
3 suppliers
Power Inductors - ECS-MPIL0630-1R0MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers