330µH Unshielded Wirewound Inductor 1A 580mOhm Max Nonstandard
FIXED IND 330UH 1A 580 MOHM SMD
330µH Unshielded Wirewound Inductor 1A 580mOhm Max Nonstandard
Win Source Part Number: 1004848-SDR1806-331K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR1806
Type: Drum Core, Wirewound
Package: Tape & Reel (TR),Cut Tape (CT)
Shielding: Unshielded
Inductance: 330 µH
Height - Seated (Max): 0.272" (6.90mm)
Standard Package: 250
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 18 @ 796kHz
Frequency - Self Resonant: 3.5MHz
Package / Case: Nonstandard
DC Resistance (DCR): 580mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.720" L x 0.551" W (18.30mm x 14.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SDR1806-331KL-ND,SDR
Base Product Number: SDR1806
Current - Saturation (Isat): 1.8A
FIXED IND 330UH 1A 580 MOHM SMD Product overview: SDR1806-331KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330UH, 1A, 580 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 330UH, 1A, 580 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1806-331KL can be used for catalog matching and distributor lookup.
INDUCTOR, UNSHIELDED, 330UH, 1A, 10%; Inductance:330µH; RMS Current (Irms):1A; Inductor Construction:Unshiel
Surface Mount Power Inductor, SDR1806 Series, 330 H, 10%, Unshielded, 0.58 ohm, 1 A RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 118-SDR1806-331KLTR-ND | 1004848-SDR1806-331KL | 71-SDR1806-331KL | 7361361 | 7361361P | 1728501 | 61J8441 | 58T5139 |
| Product Name | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | SMD 330UH 1A 580 MOHM Inductor and Choke | Surface Mount Inductors | Surface Mount Inductors | Surface Mount Inductors | Inductor, Unshielded, 330Uh, 1A, 10%; Inductance Bourns | Surface Mount Power Inductor, Sdr1806 Series, 330 H, 10%, Unshielded, 0.58 Ohm, 1 A Rohs Compliant Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology | |||
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite | Ferrite; Ferrite | Ferrite; Ferrite | |||
| Configuration | Fixed | Fixed | ||||||
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |