Bourns, Inc. Inductors, Coils, Chokes - Fixed Inductors SDR1806-330ML

Description
Manufacturer: Bourns Inc. Win Source Part Number: 1327828-SDR1806-330M L Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Unshielded Size / Dimension: 0.720" L x 0.551" W (18.30mm x 14.00mm) Inductance: 33 µH Height - Seated (Max): 0.272" (6.90mm) Standard Package: 250 Mounting: Surface Mount Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 24 @ 2.52MHz Frequency - Self Resonant: 11MHz DC Resistance (DCR): 68mOhm Max Temperature Range - Operating: -40°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) Current Rating (Amps): 3 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SDR1806330ML,SDR1806 -330MLCT,-SDR1806-33 0ML-ND,-SDR1806-330M LCT,SDR1806-330ML-ND ,-SDR1806-330MLTR,-S DR1806-330ML,SDR1806 -330MLTR Base Product Number: SDR1806 Current - Saturation (Isat): 5.4A RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 1327828-SDR1806-330M L Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Unshielded Size / Dimension: 0.720" L x 0.551" W (18.30mm x 14.00mm) Inductance: 33 µH Height - Seated (Max): 0.272" (6.90mm) Standard Package: 250 Mounting: Surface Mount Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 24 @ 2.52MHz Frequency - Self Resonant: 11MHz DC Resistance (DCR): 68mOhm Max Temperature Range - Operating: -40°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) Current Rating (Amps): 3 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SDR1806330ML,SDR1806 -330MLCT,-SDR1806-33 0ML-ND,-SDR1806-330M LCT,SDR1806-330ML-ND ,-SDR1806-330MLTR,-S DR1806-330ML,SDR1806 -330MLTR Base Product Number: SDR1806 Current - Saturation (Isat): 5.4A RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1327828-SDR1806-330ML - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327828-SDR1806-330ML
Inductors, Coils, Chokes - Fixed Inductors 1327828-SDR1806-330ML
Manufacturer: Bourns Inc. Win Source Part Number: 1327828-SDR1806-330M L Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Unshielded Size / Dimension: 0.720" L x 0.551" W (18.30mm x 14.00mm) Inductance: 33 µH Height - Seated (Max): 0.272" (6.90mm) Standard Package: 250 Mounting: Surface Mount Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 24 @ 2.52MHz Frequency - Self Resonant: 11MHz DC Resistance (DCR): 68mOhm Max Temperature Range - Operating: -40°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) Current Rating (Amps): 3 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SDR1806330ML,SDR1806 -330MLCT,-SDR1806-33 0ML-ND,-SDR1806-330M LCT,SDR1806-330ML-ND ,-SDR1806-330MLTR,-S DR1806-330ML,SDR1806 -330MLTR Base Product Number: SDR1806 Current - Saturation (Isat): 5.4A RoHS Status: ROHS3 Compliant

Manufacturer: Bourns Inc.
Win Source Part Number: 1327828-SDR1806-330ML
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Unshielded
Size / Dimension: 0.720" L x 0.551" W (18.30mm x 14.00mm)
Inductance: 33 µH
Height - Seated (Max): 0.272" (6.90mm)
Standard Package: 250
Mounting: Surface Mount
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 24 @ 2.52MHz
Frequency - Self Resonant: 11MHz
DC Resistance (DCR): 68mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SDR1806330ML,SDR1806-330MLCT,-SDR1806-330ML-ND,-SDR1806-330MLCT,SDR1806-330ML-ND,-SDR1806-330MLTR,-SDR1806-330ML,SDR1806-330MLTR
Base Product Number: SDR1806
Current - Saturation (Isat): 5.4A
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
SMD 33UH 3A 68 MOHM Inductor and Choke - 71-SDR1806-330ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 33UH 3A 68 MOHM Inductor and Choke
71-SDR1806-330ML
SMD 33UH 3A 68 MOHM Inductor and Choke 71-SDR1806-330ML
FIXED IND 33UH 3A 68 MOHM SMD Product overview: SDR1806-330ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 3A, 68 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 3A, 68 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1806-330ML can be used for catalog matching and distributor lookup.

FIXED IND 33UH 3A 68 MOHM SMD Product overview: SDR1806-330ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 3A, 68 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 3A, 68 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1806-330ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 118-SDR1806-330MLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR1806-330MLTR-ND
Fixed Inductors 118-SDR1806-330MLTR-ND
33µH Unshielded Wirewound Inductor 3A 68mOhm Max Nonstandard

33µH Unshielded Wirewound Inductor 3A 68mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR1806-330MLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR1806-330MLCT-ND
Fixed Inductors 118-SDR1806-330MLCT-ND
33µH Unshielded Wirewound Inductor 3A 68mOhm Max Nonstandard

33µH Unshielded Wirewound Inductor 3A 68mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR1806-330MLDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 33UH 3A 68 MOHM SMD

FIXED IND 33UH 3A 68 MOHM SMD

Buy Now Datasheet
Surface Mount Power Inductor, Sdr1806 Series, 33 H, 20%, Unshielded, 0.068 Ohm, 3 A Rohs Compliant Bourns - 58T5138 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Sdr1806 Series, 33 H, 20%, Unshielded, 0.068 Ohm, 3 A Rohs Compliant Bourns
58T5138
Surface Mount Power Inductor, Sdr1806 Series, 33 H, 20%, Unshielded, 0.068 Ohm, 3 A Rohs Compliant Bourns 58T5138
Surface Mount Power Inductor, SDR1806 Series, 33 H, 20%, Unshielded, 0.068 ohm, 3 A RoHS Compliant: Yes

Surface Mount Power Inductor, SDR1806 Series, 33 H, 20%, Unshielded, 0.068 ohm, 3 A RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Un-Shielded, 33Uh, 5.4A, Smd; Inductance Bourns - 04P1916 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 33Uh, 5.4A, Smd; Inductance Bourns
04P1916
Inductor, Un-Shielded, 33Uh, 5.4A, Smd; Inductance Bourns 04P1916
INDUCTOR, UN-SHIELDED, 33UH, 5.4A, SMD; Inductance:33µH; RMS Current (Irms):3A; Inductor Construction:Unshiel ded; Saturation Current (Isat):5.4A; Product Range:SDR1806 Series; Power Inductor Case:18.3mm x 14mm x 6.6mm RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 33UH, 5.4A, SMD; Inductance:33µH; RMS Current (Irms):3A; Inductor Construction:Unshielded; Saturation Current (Isat):5.4A; Product Range:SDR1806 Series; Power Inductor Case:18.3mm x 14mm x 6.6mm RoHS Compliant: Yes

Supplier's Site
Inductor, Unshielded, 33Uh, 3A, 20%; Inductance Bourns - 61J8440 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Unshielded, 33Uh, 3A, 20%; Inductance Bourns
61J8440
Inductor, Unshielded, 33Uh, 3A, 20%; Inductance Bourns 61J8440
INDUCTOR, UNSHIELDED, 33UH, 3A, 20%; Inductance:33µH; RMS Current (Irms):3A; Inductor Construction:Unshiel ded; Saturation Current (Isat):5.4A; Product Range:SDR1806 Series; DC Resistance Max:0.068ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, UNSHIELDED, 33UH, 3A, 20%; Inductance:33µH; RMS Current (Irms):3A; Inductor Construction:Unshielded; Saturation Current (Isat):5.4A; Product Range:SDR1806 Series; DC Resistance Max:0.068ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - SDR1806-330ML - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SDR1806-330ML
Fixed Inductors SDR1806-330ML
FIXED IND 33UH 3A 68 MOHM SMD

FIXED IND 33UH 3A 68 MOHM SMD

Supplier's Site Datasheet
Inductor;Filter;Ind 33uH;Tol +/-20%;Cur3A;SMT;Case 1806;DCR 68 Milliohms - 70153540 - Allied Electronics, Inc.
Fort Worth, TX, USA
Inductor;Filter;Ind 33uH;Tol +/-20%;Cur3A;SMT;Case 1806;DCR 68 Milliohms
70153540
Inductor;Filter;Ind 33uH;Tol +/-20%;Cur3A;SMT;Case 1806;DCR 68 Milliohms 70153540
Low ProfileFerrite DR CoreInput/Output of DC/DC ConvertersPower Supplies For:Portable Communication EquipmentCamcordersL CD TVsCar Radios

Low ProfileFerrite DR CoreInput/Output of DC/DC ConvertersPower Supplies For:Portable Communication EquipmentCamcordersLCD TVsCar Radios

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Allied Electronics, Inc.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1327828-SDR1806-330ML 71-SDR1806-330ML 118-SDR1806-330MLTR-ND 58T5138 04P1916 61J8440 SDR1806-330ML 70153540
Product Name Inductors, Coils, Chokes - Fixed Inductors SMD 33UH 3A 68 MOHM Inductor and Choke Fixed Inductors Surface Mount Power Inductor, Sdr1806 Series, 33 H, 20%, Unshielded, 0.068 Ohm, 3 A Rohs Compliant Bourns Inductor, Un-Shielded, 33Uh, 5.4A, Smd; Inductance Bourns Inductor, Unshielded, 33Uh, 3A, 20%; Inductance Bourns Fixed Inductors Inductor;Filter;Ind 33uH;Tol +/-20%;Cur3A;SMT;Case 1806;DCR 68 Milliohms
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Standard; Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Application RF Choke Filter
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3158-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Power Inductors - ECS-MPIL0530-5R6MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
UT/ET Series Common Mode Inductors - ET2835-035 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 92000 to 2000 microH
View Details
2 suppliers