Bourns, Inc. Fixed Inductors - SDR1806-220ML SDR1806-220ML

Description
Manufacturer: Bourns Inc. Win Source Part Number: 1247494-SDR1806-220M L Series: SDR1806 Packaging: Reel - TR Type: Wirewound Operating Temperature Range: -40°C ~ 125°C Package: Nonstandard Current Rating: 3.6A Shielding: Unshielded Inductance: 22μH Mounting: SMD Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 6.7A Q @ Freq: 22 @ 2.52MHz Frequency - Self Resonant: 13MHz Test Frequency: 100kHz Size: 0.720" L x 0.551" W (18.30mm x 14.00mm) Family Name: SDR1806 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 45 mOhm Max Manufacturer Homepage: www.bourns.com Height - Seated (Maximum): 0.272" (6.90mm) Alternative Parts (Cross-Reference): CTDS5022PF-223; CDR156NP-220LB; ASPI-1306T-220J ; Introduction Date: December 16, 2002 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Bourns Inc. Win Source Part Number: 1247494-SDR1806-220M L Series: SDR1806 Packaging: Reel - TR Type: Wirewound Operating Temperature Range: -40°C ~ 125°C Package: Nonstandard Current Rating: 3.6A Shielding: Unshielded Inductance: 22μH Mounting: SMD Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 6.7A Q @ Freq: 22 @ 2.52MHz Frequency - Self Resonant: 13MHz Test Frequency: 100kHz Size: 0.720" L x 0.551" W (18.30mm x 14.00mm) Family Name: SDR1806 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 45 mOhm Max Manufacturer Homepage: www.bourns.com Height - Seated (Maximum): 0.272" (6.90mm) Alternative Parts (Cross-Reference): CTDS5022PF-223; CDR156NP-220LB; ASPI-1306T-220J ; Introduction Date: December 16, 2002 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Bourns SDR1806 series power inductor, part number 61J8437, features an inductance of 22 µH with a tolerance of ±20%. It is designed to handle a rated current of 3.6A (Irms) and a saturation current of 6.7A (Isat). The inductor has a low DC resistance of 0.045 ohms, making it suitable for applications requiring efficient power management. It operates within a temperature range of -40 °C to +125 °C and is compliant with RoHS standards. The inductor is packaged in a full reel containing 250 pieces, facilitating easy integration into various electronic designs, including DC/DC converters and power supplies for portable devices.

Datasheet Summary
Powered by GS/AI

The Bourns SDR1806 series power inductor, part number 61J8437, features an inductance of 22 µH with a tolerance of ±20%. It is designed to handle a rated current of 3.6A (Irms) and a saturation current of 6.7A (Isat). The inductor has a low DC resistance of 0.045 ohms, making it suitable for applications requiring efficient power management. It operates within a temperature range of -40 °C to +125 °C and is compliant with RoHS standards. The inductor is packaged in a full reel containing 250 pieces, facilitating easy integration into various electronic designs, including DC/DC converters and power supplies for portable devices.

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - SDR1806-220ML
1247494-SDR1806-220ML
Fixed Inductors - SDR1806-220ML 1247494-SDR1806-220ML
Manufacturer: Bourns Inc. Win Source Part Number: 1247494-SDR1806-220M L Series: SDR1806 Packaging: Reel - TR Type: Wirewound Operating Temperature Range: -40°C ~ 125°C Package: Nonstandard Current Rating: 3.6A Shielding: Unshielded Inductance: 22μH Mounting: SMD Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 6.7A Q @ Freq: 22 @ 2.52MHz Frequency - Self Resonant: 13MHz Test Frequency: 100kHz Size: 0.720" L x 0.551" W (18.30mm x 14.00mm) Family Name: SDR1806 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 45 mOhm Max Manufacturer Homepage: www.bourns.com Height - Seated (Maximum): 0.272" (6.90mm) Alternative Parts (Cross-Reference): CTDS5022PF-223; CDR156NP-220LB; ASPI-1306T-220J ; Introduction Date: December 16, 2002 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance

Manufacturer: Bourns Inc.
Win Source Part Number: 1247494-SDR1806-220ML
Series: SDR1806
Packaging: Reel - TR
Type: Wirewound
Operating Temperature Range: -40°C ~ 125°C
Package: Nonstandard
Current Rating: 3.6A
Shielding: Unshielded
Inductance: 22μH
Mounting: SMD
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 6.7A
Q @ Freq: 22 @ 2.52MHz
Frequency - Self Resonant: 13MHz
Test Frequency: 100kHz
Size: 0.720" L x 0.551" W (18.30mm x 14.00mm)
Family Name: SDR1806
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 45 mOhm Max
Manufacturer Homepage: www.bourns.com
Height - Seated (Maximum): 0.272" (6.90mm)
Alternative Parts (Cross-Reference): CTDS5022PF-223; CDR156NP-220LB; ASPI-1306T-220J ;
Introduction Date: December 16, 2002
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SMD 22UH 3.6A 45 MOHM Inductor and Choke - 71-SDR1806-220ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22UH 3.6A 45 MOHM Inductor and Choke
71-SDR1806-220ML
SMD 22UH 3.6A 45 MOHM Inductor and Choke 71-SDR1806-220ML
FIXED IND 22UH 3.6A 45 MOHM SMD Product overview: SDR1806-220ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 3.6A, 45 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 3.6A, 45 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1806-220ML can be used for catalog matching and distributor lookup.

FIXED IND 22UH 3.6A 45 MOHM SMD Product overview: SDR1806-220ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 3.6A, 45 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 3.6A, 45 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1806-220ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 118-SDR1806-220MLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR1806-220MLCT-ND
Fixed Inductors 118-SDR1806-220MLCT-ND
22µH Unshielded Wirewound Inductor 3.6A 45mOhm Max Nonstandard

22µH Unshielded Wirewound Inductor 3.6A 45mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR1806-220MLDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 22UH 3.6A 45 MOHM SMD

FIXED IND 22UH 3.6A 45 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 118-SDR1806-220MLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR1806-220MLTR-ND
Fixed Inductors 118-SDR1806-220MLTR-ND
22µH Unshielded Wirewound Inductor 3.6A 45mOhm Max Nonstandard

22µH Unshielded Wirewound Inductor 3.6A 45mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Un-Shielded, 22Uh, 6.7A, Smd; Inductance Bourns - 04P1913 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 22Uh, 6.7A, Smd; Inductance Bourns
04P1913
Inductor, Un-Shielded, 22Uh, 6.7A, Smd; Inductance Bourns 04P1913
INDUCTOR, UN-SHIELDED, 22UH, 6.7A, SMD; Inductance:22µH; RMS Current (Irms):3.6A; Inductor Construction:Unshiel ded; Saturation Current (Isat):6.7A; Product Range:SDR1806 Series; DC Resistance Max:0.045ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 22UH, 6.7A, SMD; Inductance:22µH; RMS Current (Irms):3.6A; Inductor Construction:Unshielded; Saturation Current (Isat):6.7A; Product Range:SDR1806 Series; DC Resistance Max:0.045ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site
Inductor, Power, 22Uh, 3.6A, 20%, Full Reel; Inductance Bourns - 61J8437 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Power, 22Uh, 3.6A, 20%, Full Reel; Inductance Bourns
61J8437
Inductor, Power, 22Uh, 3.6A, 20%, Full Reel; Inductance Bourns 61J8437
INDUCTOR, POWER, 22UH, 3.6A, 20%, FULL REEL; Inductance:22µH; RMS Current (Irms):3.6A; Inductor Construction:Unshiel ded; Saturation Current (Isat):6.7A; Product Range:SDR1806 Series; DC Resistance Max:0.045ohm; Product Length:18.3mm RoHS Compliant: Yes

INDUCTOR, POWER, 22UH, 3.6A, 20%, FULL REEL; Inductance:22µH; RMS Current (Irms):3.6A; Inductor Construction:Unshielded; Saturation Current (Isat):6.7A; Product Range:SDR1806 Series; DC Resistance Max:0.045ohm; Product Length:18.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor;Filter;Ind 22uH;Tol +/-20%;Cur3.60A;SMT;Case 1806;DCR 45 Milliohms - 70153538 - Allied Electronics, Inc.
Fort Worth, TX, USA
Inductor;Filter;Ind 22uH;Tol +/-20%;Cur3.60A;SMT;Case 1806;DCR 45 Milliohms
70153538
Inductor;Filter;Ind 22uH;Tol +/-20%;Cur3.60A;SMT;Case 1806;DCR 45 Milliohms 70153538
Low ProfileFerrite DR CoreInput/Output of DC/DC ConvertersPower Supplies For:Portable Communication EquipmentCamcordersL CD TVsCar Radios

Low ProfileFerrite DR CoreInput/Output of DC/DC ConvertersPower Supplies For:Portable Communication EquipmentCamcordersLCD TVsCar Radios

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1247494-SDR1806-220ML 71-SDR1806-220ML 118-SDR1806-220MLCT-ND 04P1913 61J8437 70153538
Product Name Fixed Inductors - SDR1806-220ML SMD 22UH 3.6A 45 MOHM Inductor and Choke Fixed Inductors Inductor, Un-Shielded, 22Uh, 6.7A, Smd; Inductance Bourns Inductor, Power, 22Uh, 3.6A, 20%, Full Reel; Inductance Bourns Inductor;Filter;Ind 22uH;Tol +/-20%;Cur3.60A;SMT;Case 1806;DCR 45 Milliohms
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Application RF Choke Filter
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5739-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.0930 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI2520R1-3R3-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - LFC32TE4R7J - 1069444-LFC32TE4R7J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 4.7 microH
Inductance Tolerance 5 (+/- %)
View Details