Bourns, Inc. Fixed Inductors SDR1806-1R0ML

Description
1µH Unshielded Inductor 10A 4mOhm Max Nonstandard
Request a Quote
Description
1µH Unshielded Inductor 10A 4mOhm Max Nonstandard
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SDR1806 Series Surface Mount Power Inductor is designed for applications such as DC/DC converters and power supplies for portable communications equipment, camcorders, LCD TVs, and car radios. This specific inductor has an inductance of 1 µH with a tolerance of ±20%. It features a low profile of 6.6 mm and is unshielded, making it suitable for compact designs. The inductor can handle a rated current of 10 A, with a typical inductance drop of 10% at saturation current. It has a DC resistance of 4.0 m,Ѷ and operates effectively within a temperature range of -40 °C to +125 °C. The product is RoHS compliant and comes packaged in reels of 250 pieces, facilitating easy integration into manufacturing processes.

Datasheet Summary
Powered by GS/AI

The SDR1806 Series Surface Mount Power Inductor is designed for applications such as DC/DC converters and power supplies for portable communications equipment, camcorders, LCD TVs, and car radios. This specific inductor has an inductance of 1 µH with a tolerance of ±20%. It features a low profile of 6.6 mm and is unshielded, making it suitable for compact designs. The inductor can handle a rated current of 10 A, with a typical inductance drop of 10% at saturation current. It has a DC resistance of 4.0 m,Ѷ and operates effectively within a temperature range of -40 °C to +125 °C. The product is RoHS compliant and comes packaged in reels of 250 pieces, facilitating easy integration into manufacturing processes.

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SDR1806-1R0MLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR1806-1R0MLTR-ND
Fixed Inductors 118-SDR1806-1R0MLTR-ND
1µH Unshielded Inductor 10A 4mOhm Max Nonstandard

1µH Unshielded Inductor 10A 4mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR1806-1R0MLDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1UH 10A 4 MOHM SMD

FIXED IND 1UH 10A 4 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 118-SDR1806-1R0MLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR1806-1R0MLCT-ND
Fixed Inductors 118-SDR1806-1R0MLCT-ND
1µH Unshielded Inductor 10A 4mOhm Max Nonstandard

1µH Unshielded Inductor 10A 4mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Un-Shielded, 1Uh, 30A, Smd; Inductance Bourns - 04P1906 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 1Uh, 30A, Smd; Inductance Bourns
04P1906
Inductor, Un-Shielded, 1Uh, 30A, Smd; Inductance Bourns 04P1906
INDUCTOR, UN-SHIELDED, 1UH, 30A, SMD; Inductance:1µH; RMS Current (Irms):10A; Inductor Construction:Unshiel ded; Saturation Current (Isat):30A; Product Range:SDR1806 Series; Power Inductor Case:18.3mm x 14mm x 6.6mm RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 1UH, 30A, SMD; Inductance:1µH; RMS Current (Irms):10A; Inductor Construction:Unshielded; Saturation Current (Isat):30A; Product Range:SDR1806 Series; Power Inductor Case:18.3mm x 14mm x 6.6mm RoHS Compliant: Yes

Supplier's Site
Surface Mount Power Inductor, Sdr1806 Series, 1 H, 20%, Unshielded, 4000 Ohm, 10 A Rohs Compliant Bourns - 06X7299 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Sdr1806 Series, 1 H, 20%, Unshielded, 4000 Ohm, 10 A Rohs Compliant Bourns
06X7299
Surface Mount Power Inductor, Sdr1806 Series, 1 H, 20%, Unshielded, 4000 Ohm, 10 A Rohs Compliant Bourns 06X7299
Surface Mount Power Inductor, SDR1806 Series, 1 H, 20%, Unshielded, 4000 ohm, 10 A RoHS Compliant: Yes

Surface Mount Power Inductor, SDR1806 Series, 1 H, 20%, Unshielded, 4000 ohm, 10 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SDR1806-1R0MLTR-ND 04P1906 06X7299
Product Name Fixed Inductors Inductor, Un-Shielded, 1Uh, 30A, Smd; Inductance Bourns Surface Mount Power Inductor, Sdr1806 Series, 1 H, 20%, Unshielded, 4000 Ohm, 10 A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Core Material Ferrite
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-J564JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0402CT (1005) Low Profile Chip Inductors - 0402CT-33N 0402CT-33NXJRW , 0402CT-33NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details