Win Source Part Number: 1202461-SDR1806-151K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR1806
Type: Drum Core, Wirewound
Package: Tape & Reel (TR),Cut Tape (CT)
Shielding: Unshielded
Inductance: 150 µH
Height - Seated (Max): 0.272" (6.90mm)
Standard Package: 250
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 23 @ 796kHz
Frequency - Self Resonant: 5MHz
Package / Case: Nonstandard
DC Resistance (DCR): 270mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.720" L x 0.551" W (18.30mm x 14.00mm)
Alternative Parts (Cross-Reference): SDR1806-151KL.;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.4 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: -SDR1806-151KLCT,-SD
Base Product Number: SDR1806
Current - Saturation (Isat): 2.6A
FIXED IND 150UH 1.4A 270 MOHM
150µH Unshielded Wirewound Inductor 1.4A 270mOhm Max Nonstandard
150µH Unshielded Wirewound Inductor 1.4A 270mOhm Max Nonstandard
FIXED IND 150UH 1.4A 270MOHM SMD Product overview: SDR1806-151KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150UH, 1.4A, 270MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150UH, 1.4A, 270MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1806-151KL can be used for catalog matching and distributor lookup.
INDUCTOR, UN-SHIELDED, 150UH, 2.6A, SMD, FULL REEL; Inductance:150µH; RMS Current (Irms):1.4A; Inductor Construction:Unshiel
INDUCTOR, UN-SHIELDED, 150UH, 2.6A, SMD; Inductance:150µH; RMS Current (Irms):1.4A; Inductor Construction:Unshiel
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1202461-SDR1806-151KL | 118-SDR1806-151KLDKR-ND | 71-SDR1806-151KL | 61J8435 | 04P1911 |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | SMD 150UH 1.4A 270MOHM Inductor and Choke | Inductor, Un-Shielded, 150Uh, 2.6A, Smd, Full Reel; Inductance Bourns | Inductor, Un-Shielded, 150Uh, 2.6A, Smd; Inductance Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Standard; Wirewound | Drum Core, Wirewound | |||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite | ||
| Application | RF Choke |