Bourns, Inc. Fixed Inductors SDR1806-150ML

Description
15µH Unshielded Inductor 4.3A 35mOhm Max Nonstandard
Request a Quote Datasheet
Description
15µH Unshielded Inductor 4.3A 35mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SDR1806-150MLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR1806-150MLTR-ND
Fixed Inductors 118-SDR1806-150MLTR-ND
15µH Unshielded Inductor 4.3A 35mOhm Max Nonstandard

15µH Unshielded Inductor 4.3A 35mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR1806-150MLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR1806-150MLCT-ND
Fixed Inductors 118-SDR1806-150MLCT-ND
15µH Unshielded Inductor 4.3A 35mOhm Max Nonstandard

15µH Unshielded Inductor 4.3A 35mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR1806-150MLDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 15UH 4.3A 35 MOHM SMD

FIXED IND 15UH 4.3A 35 MOHM SMD

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274556-SDR1806-150ML
Inductors, Coils, Chokes - Fixed Inductors 1274556-SDR1806-150ML
Win Source Part Number: 1274556-SDR1806-150M L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR1806 Type: Drum Core, Wirewound Package: Tape & Reel (TR),Cut Tape (CT) Shielding: Unshielded Inductance: 15 µH Height - Seated (Max): 0.272" (6.90mm) Standard Package: 250 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 20 @ 2.52MHz Frequency - Self Resonant: 17MHz Package / Case: Nonstandard DC Resistance (DCR): 35mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.720" L x 0.551" W (18.30mm x 14.00mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 4.3 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: -SDR1806-150ML,-SDR1 806-150MLCT,SDR1806- 150ML,SDR1806150ML,- SDR1806-150MLTR,-SDR 1806-150ML,2266-SDR1 806-150ML,SDR1806-15 0MLTR,SDR1806-150MLC T Base Product Number: SDR1806 Current - Saturation (Isat): 8A

Win Source Part Number: 1274556-SDR1806-150ML
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR1806
Type: Drum Core, Wirewound
Package: Tape & Reel (TR),Cut Tape (CT)
Shielding: Unshielded
Inductance: 15 µH
Height - Seated (Max): 0.272" (6.90mm)
Standard Package: 250
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 20 @ 2.52MHz
Frequency - Self Resonant: 17MHz
Package / Case: Nonstandard
DC Resistance (DCR): 35mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.720" L x 0.551" W (18.30mm x 14.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4.3 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: -SDR1806-150ML,-SDR1806-150MLCT,SDR1806-150ML,SDR1806150ML,-SDR1806-150MLTR,-SDR1806-150ML,2266-SDR1806-150ML,SDR1806-150MLTR,SDR1806-150MLCT
Base Product Number: SDR1806
Current - Saturation (Isat): 8A

Buy Now Datasheet
SMD 15UH 4.3A 35 MOHM Inductor and Choke - 71-SDR1806-150ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15UH 4.3A 35 MOHM Inductor and Choke
71-SDR1806-150ML
SMD 15UH 4.3A 35 MOHM Inductor and Choke 71-SDR1806-150ML
FIXED IND 15UH 4.3A 35 MOHM SMD Product overview: SDR1806-150ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 4.3A, 35 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 4.3A, 35 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1806-150ML can be used for catalog matching and distributor lookup.

FIXED IND 15UH 4.3A 35 MOHM SMD Product overview: SDR1806-150ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 4.3A, 35 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 4.3A, 35 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1806-150ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Un-Shielded, 15Uh, 8A, Smd; Inductance Bourns - 04P1910 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 15Uh, 8A, Smd; Inductance Bourns
04P1910
Inductor, Un-Shielded, 15Uh, 8A, Smd; Inductance Bourns 04P1910
INDUCTOR, UN-SHIELDED, 15UH, 8A, SMD; Inductance:15µH; RMS Current (Irms):4.3A; Inductor Construction:Unshiel ded; Saturation Current (Isat):8A; Product Range:SDR1806 Series; DC Resistance Max:0.035ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 15UH, 8A, SMD; Inductance:15µH; RMS Current (Irms):4.3A; Inductor Construction:Unshielded; Saturation Current (Isat):8A; Product Range:SDR1806 Series; DC Resistance Max:0.035ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SDR1806-150MLTR-ND 1274556-SDR1806-150ML 71-SDR1806-150ML 04P1910
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 15UH 4.3A 35 MOHM Inductor and Choke Inductor, Un-Shielded, 15Uh, 8A, Smd; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-1086-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 120
View Details
2 suppliers
High Frequency & RF Inductors - 1-1624112-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.1200 microH
View Details
2 suppliers
0201HT (0603) Low Profile Chip Inductor - 0201HT-11N 0201HT-11NXKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details