Bourns, Inc. Fixed Inductors SDR1806-102KL

Description
FIXED IND 1MH 500MA 1.8 OHM SMD
Request a Quote Datasheet
Description
FIXED IND 1MH 500MA 1.8 OHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SDR1806-102KLDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1MH 500MA 1.8 OHM SMD

FIXED IND 1MH 500MA 1.8 OHM SMD

Buy Now Datasheet
Fixed Inductors - 118-SDR1806-102KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR1806-102KLTR-ND
Fixed Inductors 118-SDR1806-102KLTR-ND
1mH Unshielded Wirewound Inductor 500mA 1.8Ohm Max Nonstandard

1mH Unshielded Wirewound Inductor 500mA 1.8Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR1806-102KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR1806-102KLCT-ND
Fixed Inductors 118-SDR1806-102KLCT-ND
1mH Unshielded Wirewound Inductor 500mA 1.8Ohm Max Nonstandard

1mH Unshielded Wirewound Inductor 500mA 1.8Ohm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274557-SDR1806-102KL
Inductors, Coils, Chokes - Fixed Inductors 1274557-SDR1806-102KL
Win Source Part Number: 1274557-SDR1806-102K L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR1806 Type: Drum Core, Wirewound Package: Tape & Reel (TR),Cut Tape (CT) Shielding: Unshielded Inductance: 1 mH Height - Seated (Max): 0.272" (6.90mm) Standard Package: 250 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 10 @ 252kHz Frequency - Self Resonant: 2MHz Package / Case: Nonstandard DC Resistance (DCR): 1.8Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.720" L x 0.551" W (18.30mm x 14.00mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 500 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: -SDR1806-102KLCT,SDR 1806-102KLCT,-SDR180 6-102KL,SDR1806102KL ,SDR1806-102KLTR,-SD R1806-102KL,SDR1806- 102KL,-SDR1806-102KL TR Base Product Number: SDR1806 Current - Saturation (Isat): 1A

Win Source Part Number: 1274557-SDR1806-102KL
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR1806
Type: Drum Core, Wirewound
Package: Tape & Reel (TR),Cut Tape (CT)
Shielding: Unshielded
Inductance: 1 mH
Height - Seated (Max): 0.272" (6.90mm)
Standard Package: 250
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 10 @ 252kHz
Frequency - Self Resonant: 2MHz
Package / Case: Nonstandard
DC Resistance (DCR): 1.8Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.720" L x 0.551" W (18.30mm x 14.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 500 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: -SDR1806-102KLCT,SDR1806-102KLCT,-SDR1806-102KL,SDR1806102KL,SDR1806-102KLTR,-SDR1806-102KL,SDR1806-102KL,-SDR1806-102KLTR
Base Product Number: SDR1806
Current - Saturation (Isat): 1A

Buy Now Datasheet
SMD 1MH 500MA 1.8 OHM Inductor and Choke - 71-SDR1806-102KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1MH 500MA 1.8 OHM Inductor and Choke
71-SDR1806-102KL
SMD 1MH 500MA 1.8 OHM Inductor and Choke 71-SDR1806-102KL
FIXED IND 1MH 500MA 1.8 OHM SMD Product overview: SDR1806-102KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1MH, 500MA, 1.8 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1MH, 500MA, 1.8 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1806-102KL can be used for catalog matching and distributor lookup.

FIXED IND 1MH 500MA 1.8 OHM SMD Product overview: SDR1806-102KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1MH, 500MA, 1.8 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1MH, 500MA, 1.8 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1806-102KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Un-Shielded, 1Mh, 1A, Smd; Inductance Bourns - 04P1909 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 1Mh, 1A, Smd; Inductance Bourns
04P1909
Inductor, Un-Shielded, 1Mh, 1A, Smd; Inductance Bourns 04P1909
INDUCTOR, UN-SHIELDED, 1MH, 1A, SMD; Inductance:1mH; RMS Current (Irms):500mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):1A; Product Range:SDR1806 Series; DC Resistance Max:1.8ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 1MH, 1A, SMD; Inductance:1mH; RMS Current (Irms):500mA; Inductor Construction:Unshielded; Saturation Current (Isat):1A; Product Range:SDR1806 Series; DC Resistance Max:1.8ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site
Inductor, Power, 1 Mh, 0.5A, 10%, Full Reel; Inductance Bourns - 61J8433 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Power, 1 Mh, 0.5A, 10%, Full Reel; Inductance Bourns
61J8433
Inductor, Power, 1 Mh, 0.5A, 10%, Full Reel; Inductance Bourns 61J8433
INDUCTOR, POWER, 1 mH, 0.5A, 10%, FULL REEL; Inductance:1mH; RMS Current (Irms):500mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):1A; Product Range:SDR1806 Series; DC Resistance Max:1.8ohm; Inductance Tolerance:± 10%RoHS Compliant: Yes

INDUCTOR, POWER, 1 mH, 0.5A, 10%, FULL REEL; Inductance:1mH; RMS Current (Irms):500mA; Inductor Construction:Unshielded; Saturation Current (Isat):1A; Product Range:SDR1806 Series; DC Resistance Max:1.8ohm; Inductance Tolerance:± 10%RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SDR1806-102KLDKR-ND 1274557-SDR1806-102KL 71-SDR1806-102KL 04P1909 61J8433
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 1MH 500MA 1.8 OHM Inductor and Choke Inductor, Un-Shielded, 1Mh, 1A, Smd; Inductance Bourns Inductor, Power, 1 Mh, 0.5A, 10%, Full Reel; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2155JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
High Frequency & RF Inductors - 4-1624112-9 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0230 microH
View Details
2 suppliers
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-9N0 0201DS-9N0XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details