The Bourns SDR1806-101KL is an unshielded surface mount inductor with an inductance of 100 µH and a saturation current rating of 3.2 A. It features a low profile design with a height of 6.6 mm, making it suitable for compact applications. The inductor is RoHS compliant and is designed for use in DC/DC converters and power supplies for various portable electronic devices, including communications equipment and camcorders. The operating temperature range is from -40 °C to +125 °C, and it can withstand a reflow soldering temperature of up to 250 °C for a maximum of 10 seconds. The inductor is packaged in full reels containing 250 pieces, facilitating easy integration into production processes.
Manufacturer: Bourns Inc.
Win Source Part Number: 1095101-SDR1806-101K
Packaging: Reel - TR
Type: Wirewound
Current Rating: 1.7A
Inductance: 100μH
Height - Seated (Max): 0.272" (6.90mm)
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Current - Saturation: 3.2A
Q @ Freq: 25 @ 796kHz
Frequency - Self Resonant: 7MHz
Frequency - Test: 100kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 190 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Sufficient
FIXED IND 100UH 1.7A 190MOHM SMD Product overview: SDR1806-101KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 1.7A, 190MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 1.7A, 190MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1806-101KL can be used for catalog matching and distributor lookup.
100µH Unshielded Wirewound Inductor 1.7A 190mOhm Max Nonstandard
100µH Unshielded Wirewound Inductor 1.7A 190mOhm Max Nonstandard
100µH Unshielded Wirewound Inductor 1.7A 190mOhm Max Nonstandard
INDUCTOR, UN-SHIELDED, 100UH, 3.2A, SMD; Inductance:100µH; RMS Current (Irms):1.7A; Inductor Construction:Unshiel
INDUCTOR, UN-SHIELDED, 100UH, 3.2A, SMD, FULL REEL; Inductance:100µH; RMS Current (Irms):1.7A; Inductor Construction:Unshiel
Surface Mount Power Inductor, SDR1806 Series, 100 H, 10%, Unshielded, 0.19 ohm, 1.7 A RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1095101-SDR1806-101KL | 71-SDR1806-101KL | SDR1806-101KLCT-ND | 04P1908 | 61J8432 | 06X7301 |
| Product Name | Fixed Inductors - SDR1806-101KL | SMD 100UH 1.7A 190MOHM Inductor and Choke | Fixed Inductors | Inductor, Un-Shielded, 100Uh, 3.2A, Smd; Inductance Bourns | Inductor, Un-Shielded, 100Uh, 3.2A, Smd, Full Reel; Inductance Bourns | Surface Mount Power Inductor, Sdr1806 Series, 100 H, 10%, Unshielded, 0.19 Ohm, 1.7 A Rohs Compliant Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology |
| Technology | Standard; Wirewound | Drum Core, Wirewound | ||||
| Core Material | Ferrite | Ferrite | Ferrite; Drum Core, Wirewound | |||
| Application | RF Choke |